The TC55328BP-15 is a high-speed 32,768-bit static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. Organized as 4,096 words by 8 bits, it's designed for applications requiring rapid data access and moderate memory capacity. This component is characterized by its fast access time, making it suitable for use in cache memory, buffer memory, and other high-performance applications.
Applications:
- Cache memory in embedded systems
- Buffer memory for data acquisition
- Industrial control systems
- Telecommunications equipment
- High-speed data storage
Features:
- High-speed access time: 15 ns
- Single 5V power supply
- TTL compatible inputs and outputs
- Three-state output
- Fully static operation: No clock or refresh required.
- Operating Temperature: Standard and industrial temperature ranges available.
Benefits:
- Fast data access improves system performance.
- Simple integration due to TTL compatibility.
- Reduced design complexity through fully static operation.
- Reliable data storage due to stable memory cell design.
Additional Details:
The TC55328BP-15 operates from a single 5V power supply and features TTL-compatible inputs and outputs, ensuring easy interfacing with other digital components. The three-state output allows for bus sharing in multi-device systems. The fully static operation eliminates the need for external refresh circuitry, simplifying system design and reducing power consumption. It is suitable for diverse applications that demand speed and reliability.
This SRAM provides a robust memory solution for a range of applications. Its fast access time enables rapid data retrieval and processing, improving system performance. Its straightforward integration and reliable operation make it a suitable choice for demanding embedded systems. Its 4K x 8 organization is ideal for applications that require moderate data storage capabilities, allowing for efficient memory utilization.