EN
  • EN
  • DE

TC55257CFL-10L

Part No TC55257CFL-10L
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196603-TC55257CFL-10L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC55257CFL-10L CAD Model

Description

The TC55257CFL-10L is a 262,144-bit static RAM (SRAM) from Toshiba Semiconductor and Storage, organized as 32,768 words x 8 bits. The 'C' likely refers to a specific process or feature improvement over previous generations. The 'FL' typically indicates a specific package type, and the '10L' denotes a 10ns access time with low power consumption. This SRAM is well-suited for applications requiring a balance of speed and power efficiency, such as portable devices, embedded systems, and memory backup.

Applications:

  • Portable and handheld devices
  • Embedded systems with real-time processing requirements
  • Cache memory
  • Data buffering
  • Battery-backed memory

Features:

  • Access Time: 10 ns
  • Low Power Consumption: Designed for extended battery life in portable applications.
  • Organization: 32,768 words x 8 bits
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Three-state outputs
  • Package: Specific package type designated by 'FL' (consult datasheet)

Benefits:

  • High Performance: Fast 10ns access time enables quick data retrieval and processing.
  • Energy Efficiency: Low power consumption minimizes battery drain and extends operating time.
  • Simplified Integration: TTL compatibility and three-state outputs simplify interfacing with other system components.
  • Reliable Data Storage: Ideal for applications requiring non-volatile data storage with battery backup.
  • Compact Design: The 'FL' package likely offers a compact footprint for space-constrained applications.

Additional Details:

The TC55257CFL-10L operates from a single 5V power supply. It features TTL-compatible inputs and outputs for seamless integration with standard logic circuits. The three-state outputs allow for easy memory expansion and bus sharing. Consult the official Toshiba datasheet for the specific details of the 'C' process improvements, the 'FL' package type and dimensions, and the exact power consumption characteristics.

This SRAM strikes a good balance between speed and power, making it suitable for a variety of applications where both are important. The low power consumption is particularly beneficial for battery-powered devices.

You May Also Be Interested in

Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess