The TC511000AZ-70 is a 1,048,576-bit static random-access memory (SRAM) manufactured by Toshiba Semiconductor and Storage. This SRAM offers a balance of speed and power consumption, making it suitable for a variety of applications. The memory is organized as 131,072 words by 8 bits.
Applications
- Embedded systems requiring moderate speed and low power
- Battery-powered devices
- Data logging applications
- Portable test equipment
- Industrial control systems
Features
- Access time: 70 ns
- Low power consumption
- Single 5V power supply
- TTL compatible inputs and outputs
- Fully static operation (no clock required)
- Available in a standard DIP or SOJ package
- Data retention voltage: 2V (min)
Benefits
- Suitable for applications where moderate speed is sufficient
- Low power consumption extends battery life in portable devices
- Simple interface simplifies system design
- Reliable data storage
- Easy integration into various systems
Additional Details
The TC511000AZ-70 is fabricated using CMOS technology. The fully static operation eliminates the need for external refresh circuitry. The SRAM operates from a single 5V power supply and offers TTL-compatible I/O, ensuring compatibility with standard logic devices. Available package options include DIP and SOJ. The operating temperature range is typically 0°C to 70°C. Further specifications include standby current and operating current values, which are critical for power-sensitive applications.