EN
  • EN
  • DE

TC40H374P

Part No TC40H374P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356477-TC40H374P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC40H374P CAD Model

Description

The TC40H374P is an 8-bit D-type flip-flop manufactured by Toshiba Semiconductor and Storage. This integrated circuit is designed for use in a wide range of digital logic applications requiring high-speed data storage and transfer.

Applications

  • Data registers
  • Address latches for memory systems
  • Buffer registers
  • Control registers
  • Microcomputer systems
  • Digital instrumentation
  • Industrial control systems

Features

  • High-speed operation: Offers rapid data transfer rates, enhancing system performance.
  • 8-bit parallel storage: Capable of storing 8 bits of data simultaneously.
  • D-type flip-flops: Provides edge-triggered data storage for reliable operation.
  • Three-state outputs: Allows for easy connection to bus-oriented systems.
  • Wide operating voltage range: Typically operates from 2V to 6V, providing flexibility in various applications.
  • Low power consumption: Minimizes energy usage, making it suitable for battery-powered devices.
  • High noise immunity: Ensures stable operation in noisy environments.

Benefits

  • Improved system performance: The high-speed operation of the TC40H374P allows for faster data processing and transfer.
  • Simplified system design: The 8-bit parallel storage capability reduces the number of components required in a system.
  • Easy integration: The three-state outputs facilitate connection to bus-oriented architectures.
  • Versatile application: Suitable for a broad range of digital logic applications.
  • Reliable operation: The edge-triggered D-type flip-flops ensure accurate and dependable data storage.
  • Reduced power consumption: The low power consumption makes it ideal for portable and energy-sensitive applications.

Additional Details

The TC40H374P typically comes in a DIP (Dual In-line Package), SOIC or TSSOP package, making it easy to prototype and integrate into existing circuits. Understanding the datasheet is critical for properly utilizing this component. The datasheet provides detailed electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Lowest to $35.9690
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess