EN
  • EN
  • DE

TB6640AFTG(O,EL)

Part No TB6640AFTG(O,EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog Interface - Specialized
Description Full-Bridge DC Motor Driver 4.5V to 38V 48-Pin WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1118460-TB6640AFTG(O,EL)
Categories Interface - Specialized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB6640AFTG(O,EL) CAD Model

Description

The TB6640AFTG(O,EL) is a dual H-bridge driver IC manufactured by Toshiba Semiconductor and Storage. It is designed for driving brushed DC motors in a variety of applications, providing efficient and reliable motor control. This IC is characterized by its low on-resistance, which contributes to minimal power loss and improved thermal performance.

Applications:

  • Robotics: Motor control for robot wheels, arms, and other actuators.
  • Consumer Electronics: Motorized lens control in cameras, and DVD/Blu-ray players.
  • Office Automation: Paper feed and carriage control in printers and copiers.
  • Gaming Devices: Haptic feedback systems in game controllers and other peripherals.
  • Industrial Equipment: Motorized valves, dampers, and other control elements.

Features:

  • Dual H-Bridge Driver: Enables independent control of two DC motors or bidirectional control of a single motor.
  • Low On-Resistance: Minimizes power dissipation and improves efficiency.
  • Built-in Thermal Shutdown Circuit: Protects the IC from overheating and damage.
  • Overcurrent Protection: Prevents damage to the IC and the motor in case of overcurrent conditions.
  • Under Voltage Lockout (UVLO): Ensures proper operation during power-up and prevents erratic behavior.
  • PWM Control: Allows for precise speed and torque control of the motors.
  • Small Package: Compact package for space-saving designs.

Benefits:

  • Efficient Motor Control: Low on-resistance and PWM control enable efficient and precise motor operation.
  • Reliable Operation: Built-in protection features ensure robust and reliable performance.
  • Simplified Design: Integrated features reduce the need for external components.
  • Compact Solution: Small package size allows for integration into space-constrained applications.
  • Cost-Effective: Integrated functionality reduces overall system cost.

Technical Specifications:

The TB6640AFTG(O,EL) typically operates with a supply voltage range of 2.5V to 15V, making it suitable for various battery-powered and line-powered applications. It can deliver a continuous output current of up to 0.7A per channel, and supports PWM frequencies up to several hundred kHz. The IC is available in a small surface-mount package, making it easy to integrate into modern circuit board designs. The thermal shutdown and overcurrent protection features are designed to prevent damage to the device and the connected motor, ensuring reliable long-term operation.

The device is Pb-free and RoHS compliant, adhering to environmental regulations.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,289 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess