EN
  • EN
  • DE

TB62781FNG(0,EL)

Part No TB62781FNG(0,EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355575-TB62781FNG(0,EL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB62781FNG(0,EL) CAD Model

Description

The TB62781FNG(0,EL) is a stepping motor driver IC manufactured by Toshiba Semiconductor and Storage. It's designed for a variety of applications requiring precise control of stepping motors with integrated protection features and efficient operation.

Applications:

  • Office Automation Equipment: Printers, scanners, and fax machines where precise paper movement is essential.
  • Amusement Machines: Pachinko machines and slot machines, requiring accurate control of rotating elements.
  • Industrial Equipment: Robotics, CNC machines, and factory automation systems needing precise motor control for positioning.
  • Home Appliances: Air conditioners, refrigerators, and washing machines where precise motor control enhances performance.

Features:

  • Constant-Current PWM Control: Ensures smooth and efficient motor control, minimizing noise and vibration.
  • Built-In Protection Circuits: Includes overcurrent detection, thermal shutdown, and undervoltage lockout for enhanced reliability.
  • Low On-Resistance: Minimizes power dissipation and improves overall efficiency.
  • Micro-Stepping Capability: Allows for precise positioning and smooth motion by dividing each step into smaller increments.
  • Compact Package: Designed for space-saving applications and ease of integration.

Benefits:

  • Precise Motor Control: Delivers accurate and reliable positioning, critical for demanding applications.
  • High Efficiency: Reduces power consumption and minimizes heat generation, leading to energy savings.
  • Robust Protection: Safeguards the driver and motor from damage due to overcurrent, overtemperature, and undervoltage conditions.
  • Compact Design: Enables integration into smaller and more lightweight devices, increasing design flexibility.
  • Simplified System Design: Reduces the number of external components required, streamlining system integration and reducing costs.

Additional Details:

The TB62781FNG(0,EL) utilizes constant-current PWM control to achieve smooth and efficient motor operation by accurately regulating the current through the motor windings. The micro-stepping capability further enhances the precision and resolution of motor control. The integrated protection circuits provide comprehensive safeguarding against potential failures, ensuring long-term reliability. The driver's low on-resistance helps minimize power dissipation, improving overall system efficiency. The compact package simplifies automated assembly and reduces board space requirements, making it suitable for a wide range of applications.

You May Also Be Interested in

Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $11.9404

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess