EN
  • EN
  • DE

TB62701AN

Part No TB62701AN
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355517-TB62701AN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB62701AN CAD Model

Description

The TB62701AN is a PWM chopper-type stepping motor driver IC designed and manufactured by Toshiba Semiconductor and Storage. It's commonly used in applications requiring precise motor control, offering features such as constant-current drive and various protection mechanisms. This IC is designed to efficiently drive two-phase stepping motors with a minimum number of external components.

Applications

  • Office Automation Equipment: Printers, scanners, and copiers utilize the TB62701AN for precise paper feed and carriage control.
  • Industrial Equipment: CNC machines, robotics, and automated assembly lines benefit from the accurate positioning capabilities provided by this driver.
  • Consumer Electronics: Cameras, projectors, and other devices employing small stepping motors for precise movement incorporate the TB62701AN.
  • Gaming Machines: Slot machines and other gaming devices rely on the TB62701AN for accurate reel control and other motion-related functions.

Features

  • PWM Chopper Type: This enables highly efficient and precise current control for the stepping motor.
  • Constant-Current Drive: Ensures stable motor torque regardless of variations in power supply voltage or motor winding resistance.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD) to protect the IC and the motor from damage.
  • Low On-Resistance: Minimizes power dissipation and improves efficiency.
  • Compact Package: Available in a space-saving package for high-density mounting.
  • Single Power Supply Operation: Simplified design due to requiring only one power supply voltage.

Benefits

  • Precise Motor Control: The PWM chopper and constant-current drive provide highly accurate and repeatable motor positioning.
  • High Efficiency: Minimizes power consumption, resulting in lower operating costs and reduced heat generation.
  • Reliable Operation: The built-in protection circuits ensure robust and reliable operation, even under harsh conditions.
  • Simplified Design: The integrated features and single power supply requirement simplify the design process and reduce the number of external components.
  • Compact Size: Allows for integration into space-constrained applications.

Additional Details

The TB62701AN typically operates with a supply voltage range of 10V to 40V and can deliver a current of up to 2.5A per channel. It supports full-step, half-step, and micro-stepping modes, allowing for flexible control of motor resolution. The IC is available in a variety of packages, including DIP and surface-mount options. The operating temperature range is typically -20°C to 85°C. Proper heat sinking is recommended for applications with high current demands to prevent overheating and ensure reliable operation.

You May Also Be Interested in

ON Semiconductor
Lowest to $35.9690
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess