EN
  • EN
  • DE

TB62212FNG(0,EL)

Part No TB62212FNG(0,EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355488-TB62212FNG(0,EL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB62212FNG(0,EL) CAD Model

Description

The TB62212FNG(0,EL) is a stepping motor driver IC from Toshiba Semiconductor and Storage. It is designed for applications requiring precise and efficient control of stepping motors, typically found in office automation equipment, industrial machinery, and other precision positioning systems. This IC integrates a PWM chopper-type current control circuit, ensuring smooth and quiet motor operation.

Applications

  • Office Automation Equipment: Printers, scanners, and multi-function devices.
  • Factory Automation: Robotics, CNC machines, and automated assembly lines.
  • Amusement Machines: Gaming machines, vending machines, and slot machines.
  • Surveillance Equipment: Pan-tilt-zoom (PTZ) cameras.
  • Textile Machinery: Automated sewing machines and weaving machines.

Features

  • PWM Chopper-Type Current Control: Provides precise current regulation for smooth and efficient motor operation.
  • Built-in Protection Circuits: Includes overcurrent, overvoltage, and thermal shutdown protection.
  • Low On-Resistance Output Transistors: Minimizes power loss and heat generation.
  • Compact Package: Allows for easy integration into space-constrained applications.
  • Micro-Step Operation: Supports micro-stepping for higher resolution and smoother motion.
  • Clock-in Decoder: Simplifies control interface with a built-in clock-in decoder.

Benefits

  • Precise Motor Control: Enables accurate positioning and smooth motion control.
  • High Efficiency: Reduces power consumption and minimizes heat dissipation.
  • Enhanced Reliability: Built-in protection circuits prevent damage from electrical faults and overheating.
  • Simplified System Design: Integrated features reduce the need for external components.
  • Reduced Noise and Vibration: Micro-stepping capability minimizes noise and vibration during operation.
  • Easy to Use: Clock-in decoder simplifies the control interface.

Additional Details

The TB62212FNG(0,EL) operates with a wide range of supply voltages, making it suitable for various applications. The PWM chopper frequency is typically set by an external resistor and capacitor. Refer to the datasheet for detailed electrical characteristics, timing diagrams, and application circuit examples. The package type and pinout are designed for efficient thermal management. The integrated protection circuits contribute to long-term reliability in harsh operating conditions. The (0,EL) suffix might indicate specific tape and reel packaging or other manufacturing details. Always refer to the official Toshiba documentation for the most accurate and up-to-date information.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Mini-Circuits
Lowest to $9.9721
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4532 $58.8768
58+ $2.0132 $116.7656
89+ $1.9496 $173.5144
123+ $1.8873 $232.1379
159+ $1.8237 $289.9683
212+ $1.6355 $346.7260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess