EN
  • EN
  • DE

TA8879N

Part No TA8879N
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 1 CHIP NTSC COLOR TV
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263972-TA8879N
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8879N CAD Model

Description

The TA8879N is a single-chip video signal processing IC (Integrated Circuit) manufactured by Toshiba Semiconductor and Storage. It's designed primarily for use in television sets and video monitors to process and decode composite video signals. This IC combines multiple functions into a single package, simplifying the design and reducing the component count in video systems.

Applications:

  • Television sets
  • Video monitors
  • Video cassette recorders (VCRs)
  • DVD players
  • Security cameras
  • Other video display systems

Features:

  • Composite video signal decoding: Processes and decodes standard composite video signals (CVBS).
  • Chroma and luminance signal processing: Separates and processes color (chroma) and brightness (luminance) information.
  • Automatic gain control (AGC): Maintains a stable output signal level.
  • Sync separation: Extracts synchronization signals from the video input.
  • Deflection processing: Generates signals for controlling the horizontal and vertical deflection of the display.
  • On-screen display (OSD) interface: Allows for the display of text and graphics on the screen.

Benefits:

  • Simplified video system design: Integrates multiple functions into a single chip.
  • Reduced component count: Lowers system cost and improves reliability.
  • Improved video quality: Provides accurate and stable video processing.
  • Enhanced functionality: Supports OSD and other advanced features.

Additional Details:

The TA8879N is typically packaged in a multi-pin package such as a DIP (Dual In-line Package) or a surface-mount package. Key specifications include the video input voltage range, output signal levels, and power supply requirements. The specific functions and features integrated into the IC vary depending on the version and application. It is designed to meet the requirements of standard video formats such as NTSC, PAL, and SECAM. Proper implementation and configuration of the IC are essential for achieving optimal video performance. Toshiba is a well-known manufacturer of electronic components, and the TA8879N reflects their expertise in video signal processing. It is a key component in many older analog video systems, providing essential functions for displaying video signals. While digital video processing has become more prevalent, ICs like the TA8879N still have applications in legacy systems and specific niche applications.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess