EN
  • EN
  • DE

TA7809F

Part No TA7809F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Three Terminal Positive Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353972-TA7809F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA7809F CAD Model

Description

The TA7809F is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. It provides a fixed 9V output voltage and is commonly used in a variety of electronic applications where a stable and reliable power supply is needed. The 'F' suffix usually indicates that it comes in a specific surface mount package. Like other regulators in the TA78xx series, the TA7809F includes built-in protection features for overcurrent and thermal overload.

Applications

  • Microcontroller Power Supplies: Regulating the voltage for microcontrollers and their associated circuits that require a 9V supply.
  • Sensor Power Supplies: Providing a stable 9V supply for sensors used in various industrial and consumer applications.
  • Operational Amplifiers: Powering operational amplifiers and other analog circuits that require a precise 9V supply.
  • Communication Devices: Ensuring consistent voltage for communication equipment and modules.
  • Industrial Automation: Providing a stable power source for control systems and other automation equipment.

Features

  • Fixed 9V Output: Delivers a precise and stable 9V output voltage.
  • Overcurrent Protection: Protects the device from damage due to excessive current draw.
  • Thermal Overload Protection: Prevents overheating and potential damage by shutting down the regulator.
  • Short-Circuit Protection: Safeguards the device and circuit in the event of a short circuit.
  • Surface-Mount Package: Comes in a surface-mount package for easy integration into circuit boards.

Benefits

  • Stable Voltage Supply: Ensures consistent and reliable power for sensitive electronic components.
  • Protection Against Damage: Integrated protection features enhance the lifespan and reliability of the regulator.
  • Simplified Design: Requires minimal external components, streamlining circuit design.
  • Increased System Reliability: Contributes to the overall stability and dependability of electronic systems.
  • Cost-Effective Solution: Provides a reliable voltage regulation solution at a reasonable cost.

The TA7809F is well-suited for various electronic projects where a reliable and stable 9V power supply is necessary. Its surface-mount package simplifies the manufacturing process, and its integrated protection features make it a dependable choice for both simple and complex circuits. It is an ideal component for designs requiring precise voltage regulation.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $4.3014
AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Kemet
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
ON Semiconductor
Lowest to $11.9404
Kemet
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0164 $60.1640
24+ $4.9365 $118.4760
37+ $4.7829 $176.9673
50+ $4.6281 $231.4050
65+ $4.4745 $290.8425
87+ $4.0113 $348.9831
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,160 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess