EN
  • EN
  • DE

TA75558P

Part No TA75558P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description DUAL OPERATIONAL AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353818-TA75558P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA75558P CAD Model

Description

The TA75558P is a dual operational amplifier IC manufactured by Toshiba Semiconductor and Storage. This versatile component houses two independent, high-performance operational amplifiers in a single package. Characterized by its low input offset voltage, low input bias current, and a wide range of operating voltages, the TA75558P is well-suited for various applications requiring precise signal amplification and conditioning.

Applications:

  • Audio Amplifiers: Used in preamplifiers, mixers, and equalizer circuits to amplify and condition audio signals.
  • Instrumentation Amplifiers: Employed in data acquisition systems and sensor interfaces to amplify low-level signals from sensors and transducers with high accuracy.
  • Active Filters: Integrated into active filter designs for signal shaping and noise reduction in a wide range of electronic circuits.
  • Voltage Followers: Utilized as buffer amplifiers to isolate circuit stages and provide impedance matching, ensuring accurate signal transfer.
  • Comparator Circuits: Applied in circuits designed to compare two voltage levels, commonly used in threshold detectors and control systems.

Features:

  • Dual Operational Amplifiers: Contains two independent amplifier channels in a single package, saving board space and reducing component count.
  • Low Input Offset Voltage: Minimizes errors caused by DC offset voltages, ensuring accurate amplification and signal integrity.
  • Low Input Bias Current: Reduces errors due to input current leakage, leading to more precise amplification of input signals.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in various applications.
  • Short-Circuit Protection: Protects the amplifier from damage in case of an accidental output short circuit, enhancing overall reliability.

Benefits:

  • Space Efficiency: The dual-channel design helps save board space, enabling more compact and efficient circuit layouts.
  • Precise Amplification: Low offset voltage and bias current contribute to accurate and reliable amplification of various input signals.
  • Versatile Application: Well-suited for a wide range of applications due to its robust performance characteristics and flexible design.
  • Enhanced System Reliability: The inclusion of short-circuit protection increases the overall robustness and reliability of the system.
  • Simplified Circuit Design: The amplifier's characteristics simplify the design and optimization of complex analog circuits.

Additional Details:

The TA75558P comes in a DIP (Dual In-Line Package), which facilitates easy use with breadboards and prototyping boards. The standard operating temperature range for this IC is typically from -20°C to +75°C. Detailed specifications, including gain-bandwidth product and slew rate, are available in the manufacturer's datasheet. Ensure proper power supply decoupling by using capacitors placed close to the power pins for stable operation.

You May Also Be Interested in

Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Texas Instruments
Lowest to $4.3014
ON Semiconductor
Lowest to $11.9404

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess