EN
  • EN
  • DE

TA2154FNG

Part No TA2154FNG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353379-TA2154FNG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA2154FNG CAD Model

Description

The TA2154FNG is a sound processor IC manufactured by Toshiba Semiconductor and Storage. It's designed for audio applications requiring precise volume control, tone adjustment, and other audio processing features. This IC is commonly used in various audio systems, including car audio, home theater systems, and portable audio devices.

Applications

  • Car audio systems (head units, amplifiers)
  • Home theater systems (AV receivers, soundbars)
  • Portable audio devices (MP3 players, portable speakers)
  • Audio amplifiers
  • Mixers

Features

  • Built-in Volume Control: Provides precise and adjustable volume levels.
  • Tone Control: Allows adjustment of bass, treble, and other frequency ranges.
  • Input Selectors: Enables selection between multiple audio input sources.
  • Low Distortion: Ensures high-quality audio reproduction with minimal signal distortion.
  • Low Noise: Minimizes unwanted background noise for a clearer audio experience.
  • Mute Function: Quickly silences the audio output.
  • Standby Function: Reduces power consumption when the device is not in use.
  • Single Power Supply Operation

Benefits

  • Enhanced Audio Quality: Improves the overall listening experience through precise control and minimal distortion.
  • Versatile Application: Suitable for a wide range of audio system designs.
  • Easy Integration: Simplifies circuit design and reduces the number of external components required.
  • Compact Design: Allows for smaller and more efficient audio systems.
  • Cost-Effective: Provides a comprehensive set of audio processing features at a competitive price.

Additional Details

The TA2154FNG typically operates on a single power supply voltage, simplifying the power supply design. It's available in a small surface-mount package, making it suitable for high-density circuit boards. The IC's internal circuitry is designed to minimize external component requirements, further reducing the overall system cost and complexity. The specific tone control ranges and volume control steps are detailed in the official datasheet provided by Toshiba Semiconductor and Storage.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess