The T6963CFG-0101, manufactured by Toshiba Semiconductor and Storage, represents a specific configuration of the T6963C LCD controller family. The 'FG' suffix, along with '-0101', likely denotes a particular package type, temperature range, or other specific implementation detail within the T6963C series. As a member of this series, it facilitates the interface between a microprocessor and an LCD module (character or graphic), making it easier to display information.
Applications
- Industrial control panels
- Instrumentation displays
- Point-of-sale (POS) terminals
- Embedded systems with LCD displays
- Medical equipment displays
Features
- Versatile Display Modes: Supports both character and graphic display modes for flexible information presentation.
- Internal Character Generator: Includes a built-in character generator for displaying alphanumeric characters.
- External Character Generator Support: Allows for using external character generators for custom characters and symbols.
- Text and Graphic Mixing: Enables combining text and graphic elements on the display.
- Multiple Display Control Signals: Provides control signals for interfacing with various LCD modules.
Benefits
- Simplified LCD Integration: Simplifies incorporating LCD displays into embedded systems.
- Flexible Display Options: Supports a variety of display formats and content types.
- Reduced Development Time: The built-in character generator and functions accelerate development.
- Cost-Effective: Provides a comprehensive feature set at a competitive price.
- Widely Available and Supported: Part of a well-known and well-supported LCD controller family.
While sharing core functionality with the T6963C, the 'FG-0101' designation suggests variations in packaging, temperature rating, or specific electrical characteristics. It is crucial to consult the official Toshiba Semiconductor and Storage datasheet specifically for the T6963CFG-0101. This datasheet will specify any deviations from the standard T6963C model and provide essential details such as voltage requirements, timing specifications, and interface guidelines. Without the datasheet, assumptions about the exact differences should be avoided.