EN
  • EN
  • DE

SSM6N813R,LXHF

Part No SSM6N813R,LXHF
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Souring
Description MOSFET AUTO AEC-Q SS MOS Dual N-ch Low drain-source on-resistance VDSS:100V ID:3.5A PD:1.5W TSOP6F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469426-SSM6N813R,LXHF
Manufacturer Toshiba Semiconductor and Storage
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
FET Feature Logic Level Gate, 4.5V Drive
Drain to Source Voltage (Vdss) 100V
Current - Continuous Drain (Id) @ 25°C 3.5A (Ta)
Rds On (Max) @ Id, Vgs 112mOhm @ 3.5A, 10V
Vgs(th) (Max) @ Id 2.5V @ 100µA
Gate Charge (Qg) (Max) @ Vgs 3.6 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds 242pF @ 15V
Power - Max 1.5W (Ta)
Operating Temperature 175°C
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount
Package / Case 6-SMD, Flat Leads
Supplier Device Package 6-TSOP-F
Ultra Librarian 3D Model Ultra Librarian SSM6N813R,LXHF CAD Model

Description

The SSM6N813R,LXHF by Toshiba is a highly efficient Dual N-channel MOSFET designed for automotive applications, adhering to the stringent AEC-Q standards for electronic components in the automobile sector. This component integrates two MOSFETs in a single package, optimizing space with its TSOP6F configuration. It boasts a low drain-source on-resistance, enhancing its efficiency and performance. With a drain-source voltage (VDSS) of 100V and a continuous drain current (ID) of 3.5A, it is capable of handling significant power levels (PD:1.5W). Such characteristics make it an ideal choice for modern automotive electronics, including power management systems, where reliability and power efficiency are of utmost importance. Toshiba’s expertise in developing MOSFETs ensures this component delivers outstanding performance and durability, essential for demanding automotive environments.

You May Also Be Interested in

Freescale Semiconductor - NXP
8bit MCU with 60K Flash
Need more? Email Us
Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-64
Lowest to $7.2548
Microchip Technology
8bit MicroController
Lowest to $11.7200
STMicroelectronics
MCU G473 Arm Cortex-M4 128KB BGA-100 -40+ 125C
Need more? Email Us
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $6.9440
Microchip Technology
8bit MicroController
Lowest to $18.7687
Cypress Semiconductor Corp
MCU PSoC 4200L 48MHz 128KB QFN Ind
Need more? Email Us
STMicroelectronics
MCU U575 Arm Cortex-M33 2MB UFBGA-169
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6057 $56.1995
80+ $1.3175 $105.4000
120+ $1.2764 $153.1680
165+ $1.2352 $203.8080
210+ $1.1940 $250.7400
285+ $1.0705 $305.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess