EN
  • EN
  • DE

SSM6K22FE

Part No SSM6K22FE
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description High Current Switching Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 193108-SSM6K22FE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM6K22FE CAD Model

Description

The SSM6K22FE is a silicon N-channel MOSFET from Toshiba Semiconductor and Storage. It is designed for high-speed switching applications and load switching. This MOSFET is offered in a small surface-mount package, making it suitable for compact electronic devices.

Applications

  • High-speed switching
  • Load switching
  • DC-DC converters
  • Power management circuits in portable devices
  • Motor control circuits

Features

  • N-channel MOSFET
  • Low on-resistance (RDS(on))
  • High-speed switching capability
  • Small surface-mount package
  • Low gate charge
  • Lead-free plating

Benefits

  • Efficient power management: The low on-resistance minimizes power loss during switching, leading to more efficient power management in applications.
  • Compact design: The small surface-mount package allows for a compact design, making it suitable for portable and space-constrained devices.
  • Fast switching speeds: Enables rapid switching in high-frequency applications.
  • Reliable operation: Toshiba's quality manufacturing ensures reliable performance in demanding environments.
  • Reduced heat generation: Lower RDS(on) helps reduce heat generation.

Specifications

The SSM6K22FE typically features a drain-source voltage (VDSS) of 30V, a gate-source voltage (VGSS) of ±20V, and a drain current (ID) of around 3A. The on-resistance (RDS(on)) is typically in the range of tens of milliohms depending on the gate voltage. It is available in a small surface-mount package such as the SOT-23 or similar. The exact specifications will vary slightly depending on the specific datasheet revision.

This MOSFET is designed to minimize conduction losses and switching losses, contributing to better overall system efficiency. Its compact size and high performance make it a popular choice for modern electronic designs.

You May Also Be Interested in

UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
STMicroelectronics
DISCRETE
Lowest to $27.8572
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess