EN
  • EN
  • DE

SSM3J112TU

Part No SSM3J112TU
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description Field Effect Transistor Silicon P-Channel MOS Type High Speed Switching Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 066083-SSM3J112TU
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM3J112TU CAD Model

Description

The SSM3J112TU is a P-channel MOSFET from Toshiba Semiconductor and Storage, optimized for load switching and power management in portable devices and other low-voltage applications. This MOSFET is characterized by its low on-resistance, fast switching speed, and compact packaging, making it well-suited for space-constrained applications.

Applications:

  • Load Switching: Control of power to various components in portable devices such as smartphones and tablets.
  • DC-DC Converters: Used in step-up and step-down converters to regulate voltage levels.
  • Power Management Circuits: Incorporated into battery management systems and power distribution networks.
  • Portable Equipment: Suitable for use in wearables, IoT devices, and other battery-powered applications.
  • Solid State Relays: Can be used as a switch element in solid state relays.

Features:

  • Low On-Resistance: Reduces power loss and improves efficiency. The RDS(on) is minimized to reduce voltage drop across the MOSFET.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Low Gate Charge: Reduces the power required to drive the MOSFET.
  • Small Package: Available in an ultra-small surface-mount package for space-constrained applications.
  • Halogen-Free: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Improved Power Efficiency: Low on-resistance minimizes power dissipation, extending battery life in portable devices.
  • Reduced Board Space: Small package allows for compact designs.
  • Enhanced Thermal Performance: Efficient switching reduces heat generation.
  • Simplified Design: Easy to integrate into existing circuits.
  • Increased Reliability: Robust design ensures stable performance over a wide range of operating conditions.

Additional Details:

The SSM3J112TU features a drain-source voltage (VDSS) rating appropriate for low-voltage applications. The gate-source voltage (VGSS) rating ensures safe operation within specified limits. It is typically supplied in a small surface-mount package, such as a SOT-23 or similar, making it compatible with automated assembly processes. The device is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions.

This MOSFET is frequently used in conjunction with other power management ICs to create complete power solutions. Its characteristics make it suitable for applications where efficiency and size are critical factors.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,300 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess