EN
  • EN
  • DE

SSM3J05FU(TE85L,F)

Part No SSM3J05FU(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192859-SSM3J05FU(TE85L,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3J05FU(TE85L,F) CAD Model

Description

The SSM3J05FU(TE85L,F) is a P-channel MOSFET from Toshiba Semiconductor and Storage. It is designed for switching applications and features low on-resistance. The suffix (TE85L,F) indicates a specific packaging and tape-and-reel configuration optimized for automated assembly processes. The 'FU' designation often refers to specific lead finish or other package characteristics.

Applications

  • Load Switching: Used to control power to different sections of a circuit.
  • DC-DC Converters: Employed in voltage regulation circuits.
  • Power Management Circuits: Found in battery-powered devices and portable electronics.
  • Analog Switching: Can be used in analog signal switching applications.

Features

  • P-Channel MOSFET: Operates using a negative gate voltage, ideal for high-side switching.
  • Low On-Resistance (RDS(ON)): Minimizes power loss during switching, maximizing efficiency.
  • Fast Switching Speed: Enables rapid switching operations, important for high-frequency applications.
  • Compact Package: Available in small surface-mount packages, saving board space.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation and heat generation.
  • Space Saving: Compact package allows for denser circuit designs.
  • Reliable Performance: Manufactured by Toshiba for consistent and dependable operation.
  • Simplified Design: P-channel configuration simplifies high-side switching implementations.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Specifications

The SSM3J05FU(TE85L,F) features a drain-source voltage (VDS) rating suitable for low to medium voltage applications. The gate-source voltage (VGS) is specified to ensure proper operation and prevent damage. The drain current (ID) indicates the maximum current the MOSFET can handle. The on-resistance (RDS(ON)) is a critical parameter, impacting power loss and efficiency. The (TE85L,F) designation indicates specific tape and reel packaging for automated assembly. Refer to the datasheet for precise voltage, current, and resistance values under different operating conditions.

This MOSFET is typically available in a surface-mount package such as a SOT-23 or similar, facilitating automated assembly processes. The operating temperature range is designed for reliable performance in a wide range of environments. The gate charge (Qg) influences switching speed, with lower values indicating faster switching. The 'FU' designation often signifies a specific lead finish or other package details.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.1086 $58.1010
1,300+ $0.0889 $115.5700
2,000+ $0.0866 $173.2000
2,780+ $0.0832 $231.2960
3,575+ $0.0809 $289.2175
4,765+ $0.0728 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,100 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess