EN
  • EN
  • DE

SM2GZ47

Part No SM2GZ47
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Description AC POWER CONTROL APPLICATIONS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 326538-SM2GZ47
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM2GZ47 CAD Model

Description

The SM2GZ47 is a Transient Voltage Suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. TVS diodes clamp the voltage to a safe level, preventing damage to downstream circuits. The SM2GZ47 is commonly used in a variety of applications, including telecommunications equipment, industrial control systems, and consumer electronics.

Applications

  • Telecommunications Equipment: Protection of communication lines and equipment from lightning strikes and power surges.
  • Industrial Control Systems: Safeguarding sensitive control circuits and instrumentation from transient voltage events.
  • Consumer Electronics: Protection of input/output ports and internal circuitry in devices such as televisions, set-top boxes, and audio equipment.
  • Automotive Electronics: Surge protection in automotive control units and other electronic systems.
  • Power Supplies: Protection of power supply circuits from voltage transients.

Features

  • High Surge Current Capability: Designed to withstand high surge currents without failure.
  • Fast Response Time: Quickly clamps the voltage to a safe level, protecting sensitive components.
  • Low Clamping Voltage: Minimizes the voltage stress on protected circuits.
  • Unidirectional or Bidirectional Configuration: Available in both unidirectional and bidirectional versions to suit different applications.
  • Small Package Size: Available in compact surface-mount packages for space-saving designs.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Enhanced System Reliability: Protects sensitive electronic components from damage due to voltage transients, improving overall system reliability.
  • Reduced Downtime: Prevents equipment failure due to voltage surges, minimizing downtime and maintenance costs.
  • Improved Safety: Protects users and equipment from hazardous voltage levels.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting sensitive electronic circuits.
  • Easy to Implement: Simple to integrate into existing circuit designs.

Additional Details

The SM2GZ47 typically features a standoff voltage (working voltage) that is slightly below the minimum operating voltage of the protected circuit. When a transient voltage exceeds the standoff voltage, the TVS diode rapidly switches to a low-impedance state, clamping the voltage to a safe level. The surge current is then diverted through the TVS diode, preventing it from reaching the protected circuit. The clamping voltage is the maximum voltage that the protected circuit will experience during a surge event. Specific specifications vary depending on the exact model but crucial parameters include breakdown voltage, clamping voltage, peak pulse current, and capacitance. Datasheets from Toshiba Semiconductor and Storage provide the most accurate and detailed technical information.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess