EN
  • EN
  • DE

JDP2S02AFS

Part No JDP2S02AFS
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Diodes
Description TOSHIBA Diode Silicon Epitaxial PIN Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1191582-JDP2S02AFS
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian JDP2S02AFS CAD Model

Description

The JDP2S02AFS is a Schottky Barrier Diode from Toshiba Semiconductor and Storage. It is designed for high-speed switching applications and features low forward voltage drop and fast reverse recovery time. This diode is commonly used in power supplies, DC-DC converters, and other high-frequency circuits.

Applications:

  • Switching Power Supplies: Used as a rectifier to convert AC voltage to DC voltage efficiently.
  • DC-DC Converters: Employed to increase or decrease voltage levels in electronic devices.
  • High-Frequency Inverters: Utilized in inverter circuits to switch DC voltage to AC voltage at high frequencies.
  • Reverse Polarity Protection: Protects sensitive circuits from damage caused by incorrect polarity connections.
  • Clamping Diodes: Used to limit voltage spikes and protect other components from overvoltage conditions.

Features:

  • Low Forward Voltage Drop (VF): Minimizes power loss and improves efficiency.
  • Fast Reverse Recovery Time (trr): Enables high-speed switching and reduces switching losses.
  • Small Package Size: Compact surface-mount package saves board space.
  • High Surge Current Capability: Withstands large current surges without damage.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power dissipation and increases efficiency.
  • Reduced Switching Losses: Fast reverse recovery time minimizes switching losses, leading to better performance.
  • Compact Design: Small package allows for smaller and more compact circuit designs.
  • Enhanced Reliability: High surge current capability ensures robust performance in demanding applications.
  • Simplified Thermal Management: Lower power dissipation simplifies thermal management requirements.

Additional Details:

The JDP2S02AFS typically comes in a surface-mount package. Key specifications include forward voltage, reverse voltage, forward current, and reverse recovery time. The exact specifications will vary depending on the test conditions. Datasheets should be consulted for precise specifications, application notes, and recommended PCB layout guidelines.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOD523
Lowest to $2.9324
Broadcom Limited
DIODE SCHOTTKY RF CC 70V SOT-23
Lowest to $2.3583
Broadcom Limited
RF DIODE SCHOTTKY 70V SOT23-3
Lowest to $8.6029
Toshiba Semiconductor and Storage
DIODE PIN 180V 1A S-FLAT
Lowest to $1.5050
Vishay
DIODE RF PIN 30V 50MA DO35
Need more? Email Us
Infineon Technologies
DIODE PIN PAR 80V 100MA TSLP-4-7
Lowest to $0.2668
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOT23
Need more? Email Us
NXP / Nexperia
DIODE BAND-SWITCHING SOD110 / Diode PIN Switch 35V 2-Pin SOD T/R
Lowest to $0.0739
Broadcom Limited
DIODE SCHOTTKY 30V 430MA SOT-323
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8143 $61.0725
175+ $0.6687 $117.0225
270+ $0.6468 $174.6360
370+ $0.6260 $231.6200
480+ $0.6052 $290.4960
640+ $0.5429 $347.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess