Product Description
The DF2S6.8FS,L3M is engineered for superior electrostatic discharge protection, ensuring long-term reliability for high-performance electronic circuits by absorbing and redirecting excess transient energy.
Features and Benefits
- Enhanced Electrostatic Protection: Complies with industry standards for ESD protection.
- Wide Operating Temperature Range: Suitable for operation in extreme environments.
- Durable Package: Enhanced mechanical strength for reliable performance.
Applications
- Portable electronic device protection
- Industrial control systems
- Networking equipment
Additional Details
Package Type: SOD-323
Operating Temperature Range: -55°C to 150°C
Maximum Reverse Working Voltage: 6.8V