EN
  • EN
  • DE
  • IT

CMZ27(TE12L

Part No CMZ27(TE12L
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0729+
Reference case SOD-106
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 737692-CMZ27(TE12L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMZ27(TE12L CAD Model

Description

The CMZ27(TE12L) is a Zener diode manufactured by Toshiba Semiconductor and Storage. Zener diodes are designed to maintain a constant voltage across their terminals when reverse biased, making them suitable for voltage regulation and protection applications.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection in electronic circuits
  • Clipping and clamping circuits
  • Voltage reference circuits
  • Transient voltage suppression

Features

  • Precise Zener voltage: Provides accurate voltage regulation.
  • Low reverse leakage current: Minimizes power consumption.
  • High surge current capability: Withstands transient voltage spikes.
  • Small package size: Allows for compact circuit designs.
  • Pb-free and RoHS compliant: Environmentally friendly.
  • High reliability

Benefits

  • Stable voltage regulation: Ensures consistent performance of electronic circuits.
  • Protection against overvoltage: Prevents damage to sensitive components.
  • Improved circuit performance: Enhances the accuracy and stability of voltage reference circuits.
  • Reduced component count: Simplifies circuit design and lowers manufacturing costs.
  • Increased system reliability: Protects against voltage fluctuations and transient events.

Additional Details

The CMZ27(TE12L) features a Zener voltage of 27V. The power dissipation is application-dependent but generally low, making it suitable for various low-power scenarios. It is commonly available in a surface-mount package, facilitating automated assembly. The device's robust design ensures reliability even under harsh operating conditions. This Zener diode is an essential component for any circuit requiring stable voltage regulation or overvoltage protection. Its precision, reliability, and compact size make it ideal for a wide range of applications in consumer electronics, industrial equipment, and automotive systems.

You May Also Be Interested in

NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6011 $59.8253
55+ $2.1344 $117.3920
84+ $2.0675 $173.6700
116+ $2.0016 $232.1856
150+ $1.9346 $290.1900
200+ $1.7348 $346.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess