EN
  • EN
  • DE

2SA512

Part No 2SA512
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description SILICON PNP EPITAXIAL TYPE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1124661-2SA512
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA512 CAD Model

Description

The 2SA512 is a PNP epitaxial silicon transistor produced by Toshiba Semiconductor and Storage. It's designed for low-noise amplifier applications and general-purpose switching circuits. This transistor is particularly well-suited for applications requiring high gain and low distortion.

Applications:

  • Low-Noise Amplifiers (LNA): Specifically designed for use in sensitive amplifier circuits where minimizing noise is crucial.
  • Audio Amplifiers: Can be used in preamplifier stages for high-fidelity audio.
  • Mixer Circuits: Suitable for use in RF mixer stages.
  • Switching Applications: General purpose switching duties in various electronic devices.

Features:

  • Low Noise Figure: Minimizes unwanted noise in amplifier circuits.
  • High Current Gain (hFE): Provides significant amplification of input signals.
  • High Transition Frequency (fT): Enables good performance in high-frequency applications.
  • Small Signal Amplifier: Designed for amplifying small signals with minimal distortion.

Benefits:

  • Improved Signal Quality: Low noise ensures a cleaner amplified signal.
  • Increased Sensitivity: High gain allows for the amplification of weak signals.
  • Reliable Performance: Stable operation within specified parameters.
  • Versatile Use: Suitable for a wide range of amplifier and switching applications.

Additional Details:

The 2SA512’s key specifications include collector-emitter voltage (Vceo), collector current (Ic), and power dissipation, which should be carefully considered when designing circuits. The transistor's hFE is a critical parameter for amplifier design, ensuring proper biasing for optimal performance. Its low noise figure makes it ideal for applications where signal integrity is paramount. It is typically housed in a through-hole package, simplifying mounting and soldering on PCBs. Always refer to the datasheet for precise electrical characteristics and recommended operating conditions.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess