EN
  • EN
  • DE

1SV306(TE85L,F)

Part No 1SV306(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Description Diode Varactor Dual 15V Usq
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 16 pF
Mounting SMD (SMT)
Case / Package SC
Lead Free Yes
Mount Surface Mount
Number of Pins 82
Packaging Tape & Reel (TR)
RoHS Compliant
Voltage Rating (DC) 15 V
Win Source Part Number 964361-1SV306(TE85L,F)
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1SV306(TE85L,F) CAD Model

Description

The 1SV306(TE85L,F) is a variable capacitance diode (varicap diode) manufactured by Toshiba Semiconductor and Storage. It is designed for use in electronic tuning applications and voltage-controlled oscillators (VCOs).

Applications

  • Electronic tuning circuits in radios and televisions.
  • Voltage-controlled oscillators (VCOs).
  • Frequency modulators.
  • Automatic frequency control (AFC) circuits.
  • Parametric amplifiers.

Features

  • High capacitance ratio.
  • Low series resistance.
  • Small package size.
  • Excellent linearity.
  • Stable performance over temperature.

Benefits

  • Wide tuning range due to high capacitance ratio.
  • Improved oscillator stability due to low series resistance.
  • Reduced board space requirements due to small package size.
  • Accurate frequency control due to excellent linearity.
  • Reliable performance in various operating conditions.

Additional Details

The 1SV306(TE85L,F) varicap diode offers a significant capacitance change with variations in reverse voltage, making it ideal for tuning applications. Its small package allows for compact circuit designs. Typical specifications include a capacitance range from approximately 2.8 pF to 6.3 pF with a voltage variation, a high Q factor, and a low reverse current. The diode is commonly used in radio frequency (RF) circuits, including tuners, filters, and VCOs. It is crucial for achieving precise and stable frequency control in electronic systems. The (TE85L,F) suffix indicates the packaging and lead-free compliance.

You May Also Be Interested in

Song Chuan Precision Company
Need more? Email Us
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Intel
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Texas Instruments
Need more? Email Us
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
Samsung
Need more? Email Us
TE Connectivity
PS2011 Proximity Device
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess