EN
  • EN
  • DE

02CZ22-Y(TE85L,F)

Part No 02CZ22-Y(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes - Zener - Single
Description Diode Zener Single 22.02V 2.5% 200mW 3-Pin S-Mini T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Zener Voltage 22.02 V
Win Source Part Number 1015279-02CZ22-Y(TE85L,F)
Categories Diodes - Zener - Single
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 02CZ22-Y(TE85L,F) CAD Model

Description

The 02CZ22-Y(TE85L,F) is a Zener diode manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable reference voltage of approximately 22 volts. Zener diodes are commonly used in voltage regulation, overvoltage protection, and signal clipping circuits.

Applications

  • Voltage regulation
  • Overvoltage protection
  • Signal clipping
  • Reference voltage generation
  • Transient voltage suppression

Features

  • Precise Zener voltage: Provides a stable and accurate 22V reference.
  • Low reverse leakage current: Minimizes power loss and improves efficiency.
  • Small package size: Allows for compact circuit designs.
  • High surge current capability: Provides protection against transient voltage spikes.

Benefits

  • Stable voltage regulation: Ensures consistent voltage output in varying load conditions.
  • Effective overvoltage protection: Protects sensitive circuits from damage due to voltage surges.
  • Compact design: Suitable for use in space-constrained applications.
  • Enhanced circuit reliability: Provides a reliable reference voltage and protection against voltage transients.

Additional Details

The 02CZ22-Y(TE85L,F) is typically available in a small surface-mount package (e.g., SOD-80C). It is crucial to consult the datasheet for detailed specifications, including Zener voltage tolerance, reverse leakage current, and power dissipation. Proper heat management is important, especially when the diode is subjected to high reverse currents. The datasheet provides comprehensive information for optimal circuit design and reliable operation. Key electrical characteristics include the Zener voltage (Vz), Zener impedance (Zz), and reverse leakage current (Ir). The diode's ability to handle transient voltage spikes should also be considered when designing protection circuits. By carefully considering these factors and adhering to the manufacturer's recommendations, the 02CZ22-Y(TE85L,F) Zener diode can provide precise and reliable voltage regulation and protection in a variety of electronic applications. The 'TE85L,F' suffix typically indicates specific packaging and environmental compliance details, such as RoHS compliance, which should be verified for specific application requirements.

You May Also Be Interested in

NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess