EN
  • EN
  • DE

XP151A11BOMR

Part No XP151A11BOMR
Manufacturer Torex Semiconductor Ltd
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 416216-XP151A11BOMR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XP151A11BOMR CAD Model

Description

The XP151A11BOMR is a voltage detector manufactured by Torex Semiconductor Ltd. These detectors are designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a predefined threshold. They play a crucial role in protecting sensitive components from undervoltage conditions, which can cause malfunctions or permanent damage.

Applications

  • Microcontroller reset circuits: Ensures proper initialization and operation of microcontrollers by providing a reliable reset signal.
  • Power supply monitoring: Detects voltage drops in power supplies and triggers appropriate actions, such as shutting down the system to prevent damage.
  • Battery-powered devices: Monitors battery voltage levels and provides alerts or shuts down the device when the battery is low.
  • Industrial control systems: Protects sensitive electronic components in industrial environments from voltage fluctuations.
  • Automotive electronics: Ensures the reliable operation of electronic systems in vehicles by monitoring voltage levels.

Features

  • High-accuracy voltage detection: Provides precise and reliable voltage monitoring.
  • Low current consumption: Minimizes power drain in battery-powered applications.
  • Small package size: Allows for integration into compact electronic devices.
  • Hysteresis: Prevents oscillation of the reset signal due to noise or minor voltage fluctuations.
  • Open drain output: Offers flexibility in connecting to various types of circuits.

Benefits

  • Protection against undervoltage conditions: Prevents damage to sensitive electronic components.
  • Improved system reliability: Ensures proper operation of electronic systems by providing a reliable reset signal.
  • Extended battery life: Low current consumption helps to extend battery life in portable devices.
  • Simplified circuit design: Integrated features reduce the need for external components.
  • Cost-effective solution: Provides a reliable and cost-effective way to monitor voltage levels.

The XP151A11BOMR features a detection voltage of 1.1V. The device operates over a wide temperature range. Its small size and low power consumption make it suitable for a variety of applications where space and power are limited. It's crucial to consult the official datasheet for specific electrical characteristics, timing diagrams, and application notes to ensure correct implementation in your design. This part is typically surface mount and requires specific soldering techniques to avoid damage.

You May Also Be Interested in

IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess