EN
  • EN
  • DE

XC6401FFC4DR

Part No XC6401FFC4DR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408244-XC6401FFC4DR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6401FFC4DR CAD Model

Description

The XC6401FFC4DR is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. It's designed for applications that demand compact size, high efficiency, and stable power delivery. This converter integrates power MOSFETs and a synchronous rectifier, which minimizes the number of external components and enhances efficiency.

Applications:

  • Portable Devices: Power management for smartphones, tablets, digital cameras, and other portable electronics.
  • Wearable Technology: Used in smartwatches, fitness trackers, and other wearable devices requiring efficient power conversion.
  • Internet of Things (IoT) Devices: Powers sensors, microcontrollers, and communication modules in various IoT applications.
  • Wireless Communication Equipment: Supplies power to RF modules and other components in wireless devices.
  • Point-of-Load (POL) Regulators: Provides regulated voltage to specific components within electronic systems.

Features:

  • Integrated MOSFETs: Reduces external component count and simplifies PCB design.
  • High Efficiency: Maximizes power conversion efficiency, minimizing energy loss.
  • Synchronous Rectification: Improves efficiency by using a MOSFET instead of a Schottky diode for rectification.
  • Compact Package: Small form factor enables use in space-constrained applications.
  • Built-in Protection Circuits: Includes overcurrent protection and thermal shutdown to ensure safe operation.

Benefits:

  • Extended Battery Life: High efficiency leads to longer battery runtimes in portable applications.
  • Reduced Board Space: Integrated design minimizes the required PCB area.
  • Simplified Design: Fewer external components streamline the design process.
  • Improved System Reliability: Stable and reliable power delivery improves overall system performance.
  • Lower Heat Dissipation: Efficient operation reduces heat generation, improving thermal management.

Additional Details:

The XC6401 series are synchronous step-down DC/DC converters. The XC6401FFC4DR incorporates protection features to prevent damage from overcurrent and over temperature conditions. The specific output voltage is fixed during manufacturing. Designers should refer to the device datasheet for detailed specifications, including input voltage range, output voltage accuracy, switching frequency, and operating temperature range. The datasheet also provides guidance on selecting appropriate external components for optimal performance.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
Renesas Electronics America
Lowest to $19.5645
Renesas Electronics America
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess