The XC6385C301MR is a voltage detector produced by Torex Semiconductor Ltd. Its primary function is to monitor voltage levels in electronic circuits and trigger a reset or similar signal when the voltage drops below a preset threshold. This critical function protects sensitive components such as microcontrollers and memory from data corruption or malfunction due to undervoltage conditions.
Applications:
- Microcontroller reset circuits
- Microprocessor reset circuits
- Power supply monitoring
- Battery-powered device protection
- Industrial control systems
Features:
- High-accuracy voltage detection
- Low quiescent current
- Small SOT-25 package
- CMOS output
- Wide operating voltage range (consult datasheet for specifics)
Benefits:
- Enhanced system reliability
- Prevention of data corruption
- Extended battery life in portable devices
- Space-saving design
- Easy integration into existing designs
The XC6385 series offers a variety of detection voltage thresholds and output configurations. For the XC6385C301MR, the 'C30' in the part number likely specifies a detection voltage of approximately 3.0V (refer to the datasheet for the exact value). The CMOS output provides a clear and robust logic signal. The 'MR' suffix typically indicates the package type, which is commonly a small SOT-25 surface-mount package. With its low current consumption, the XC6385C301MR is suitable for battery-powered devices. This voltage detector provides a simple and efficient means of safeguarding electronic systems from the effects of voltage fluctuations.