EN
  • EN
  • DE

XC6368AS03MR

Part No XC6368AS03MR
Manufacturer Torex Semiconductor Ltd
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1162548-XC6368AS03MR
Categories Custom Parts
Manufacturer Torex Semiconductor Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6368AS03MR CAD Model

Description

The XC6368AS03MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. This highly accurate and low-power consumption voltage detector is designed to monitor voltage levels in electronic circuits and systems, providing reliable reset signals to microcontrollers (MCUs) and other digital devices in the event of voltage drops or power failures.

Applications:

  • Microcontroller Reset Circuits: Provides reliable reset signals for MCUs in embedded systems.
  • Power Management Systems: Monitors voltage levels to ensure stable power supply.
  • Battery-Powered Devices: Extends battery life by ensuring efficient power management.
  • Industrial Control Systems: Protects sensitive electronic components from voltage fluctuations.
  • Consumer Electronics: Used in various consumer devices like smartphones, tablets, and wearables.

Features:

  • High Accuracy: Provides precise voltage detection with minimal error.
  • Low Power Consumption: Minimizes current draw to extend battery life.
  • Small Package: Available in compact packages for space-constrained applications.
  • Adjustable Detection Voltage: Offers customizable voltage detection thresholds.
  • Built-in Hysteresis: Prevents output chattering due to voltage fluctuations.

Benefits:

  • Reliable System Operation: Ensures stable operation of electronic systems by providing accurate reset signals.
  • Extended Battery Life: Reduces power consumption, leading to longer battery runtimes.
  • Compact Design: Enables integration into small and portable devices.
  • Flexible Configuration: Allows for customization of voltage detection thresholds to meet specific requirements.
  • Enhanced System Stability: Prevents system malfunctions caused by voltage drops or power failures.

Additional Details:

The XC6368AS03MR features a detection voltage of 3.0V. Its low quiescent current is typically in the order of a few microamperes. It offers a built-in hysteresis to improve noise immunity and prevent false triggering. The small package size makes it suitable for high-density PCB layouts. This voltage detector is ideal for applications requiring precise voltage monitoring and low power consumption. Torex Semiconductor's commitment to quality and reliability ensures consistent performance in demanding environments.

You May Also Be Interested in

Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess