EN
  • EN
  • DE

XC6202P332MR

Part No XC6202P332MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Description High Voltage Positive Voltage Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413483-XC6202P332MR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian XC6202P332MR CAD Model

Description

The XC6202P332MR is a highly accurate and low power consumption LDO (Low Dropout) regulator manufactured by Torex Semiconductor. This regulator is designed to provide a stable 3.3V output voltage, making it ideal for battery-powered devices and other applications where efficiency and stability are crucial. Its CMOS construction ensures minimal quiescent current and high ripple rejection.

Applications

  • Smartphones and Mobile Devices: Powering internal circuits and peripherals.
  • Wireless Modules (Bluetooth, Wi-Fi): Providing a stable voltage supply for reliable communication.
  • Portable Audio Players: Regulating power for audio codecs and amplifiers.
  • Wearable Electronics (Smartwatches, Fitness Trackers): Efficient power management in compact devices.
  • IoT (Internet of Things) Devices: Powering sensors, microcontrollers, and communication modules.
  • Digital Cameras: Supplying stable voltage to image sensors and processors.

Features

  • Fixed Output Voltage: Provides a precise and stable 3.3V output.
  • Low Dropout Voltage: Ensures efficient regulation even with low input voltage.
  • Low Power Consumption: Minimizes battery drain, extending operational life.
  • High Accuracy: Delivers a consistent voltage, crucial for sensitive circuits.
  • Overcurrent Protection: Protects the device and connected components from damage.
  • Short Circuit Protection: Shuts down the output in case of a short circuit.
  • Thermal Shutdown: Prevents overheating and damage to the regulator.
  • Small Package Size: Available in compact packages for space-constrained applications.

Benefits

  • Extended Battery Life: Low power consumption prolongs the operational time of battery-powered devices.
  • Stable Performance: High accuracy ensures consistent and reliable voltage output.
  • Enhanced Reliability: Built-in protection features safeguard against electrical faults and overheating.
  • Compact Design: Small package enables integration into miniature devices.
  • Simplified System Design: Requires minimal external components.

Additional Details

The XC6202P332MR operates within a specified input voltage range and features a low quiescent current, typically in the microampere range, contributing to its energy efficiency. The regulator incorporates overcurrent protection and short circuit protection to prevent damage in fault conditions. The operating temperature range typically extends from -40°C to +85°C, allowing for use in diverse environmental conditions. Available in various small outline packages such as SOT-23 or similar, making it suitable for high-density board designs. It is RoHS compliant, aligning with environmental standards.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Panasonic
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1481 $50.3540
825+ $0.1215 $100.2375
1,275+ $0.1177 $150.0675
1,760+ $0.1139 $200.4640
2,275+ $0.1101 $250.4775
3,040+ $0.0987 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess