EN
  • EN
  • DE

XC61FC3212MR

Part No XC61FC3212MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413280-XC61FC3212MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61FC3212MR CAD Model

Description

The XC61FC3212MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor the input voltage and generate a reset signal when the voltage drops below a specific threshold. This functionality is vital for ensuring stable and reliable operation in microcontrollers and other voltage-sensitive electronic systems.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal during power-up, power-down, and brownout conditions.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies to protect connected equipment.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and extend battery lifespan.
  • Industrial Control Systems: Ensures stable system operation in environments with fluctuating power sources.
  • Consumer Electronics: Protects sensitive components in devices such as smartphones, tablets, and wearables from voltage drops.

Features

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring for reliable reset triggering.
  • Low Operating Voltage: Operates at low voltages, making it suitable for battery-powered applications.
  • Small Package Size: Available in compact packages for space-constrained designs.
  • Low Current Consumption: Minimizes power drain, contributing to extended battery life.
  • Built-In Hysteresis: Prevents oscillations near the threshold voltage for stable operation.

Benefits

  • Improved System Reliability: Prevents erratic behavior and malfunctions due to voltage fluctuations.
  • Extended Battery Life: Prevents deep discharge of batteries, preserving battery capacity and lifespan.
  • Reduced Component Damage: Protects sensitive components from potentially harmful undervoltage conditions.
  • Simplified System Design: Integrates voltage detection and reset functionality into a single, compact IC.
  • Cost-Effective Solution: Offers a reliable and affordable solution for voltage monitoring and protection.

The XC61FC3212MR features a detection voltage of 3.2V. The 'MR' suffix typically denotes a specific package and taping option. The output type is CMOS. Always consult the official datasheet provided by Torex Semiconductor for accurate technical specifications, including operating voltage range, operating temperature range, and output voltage levels.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess