The XC61CN3902MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. This IC is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. It offers high accuracy and low power consumption, making it suitable for a wide range of applications.
Applications
- Microcontroller reset circuits
- CPU voltage monitoring
- Power management systems
- Battery-powered devices
- Portable electronic equipment
Features
- High-accuracy detection voltage: ±2%
- Low power consumption
- Operating voltage range: 1.6V to 6.0V
- Built-in hysteresis
- Small package: SOT-25
- Open drain output
Benefits
- Ensures reliable system operation by preventing malfunctions due to voltage drops.
- Extends battery life in portable devices due to low current consumption.
- Simplified circuit design with built-in hysteresis, which prevents chattering.
- Small footprint allows for compact PCB designs.
- Provides a clear reset signal to the microcontroller, ensuring proper initialization.
The XC61CN3902MR has a detection voltage of 3.9V. The open drain output allows for flexible connection to various microcontrollers and other digital circuits. It uses a small SOT-25 package, which is ideal for space-constrained applications. The device also features built-in hysteresis, preventing the output signal from oscillating when the input voltage is near the detection threshold. This hysteresis improves the stability and reliability of the voltage detection circuit.