EN
  • EN
  • DE

XC61AC4502MR

Part No XC61AC4502MR
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983488-XC61AC4502MR
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61AC4502MR CAD Model

Description

The XC61AC4502MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specified threshold. This is commonly used to prevent malfunctions and data corruption in microcontrollers and other sensitive electronic components.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers during power-up or when the supply voltage drops below the minimum operating level.
  • Power Supply Monitoring: Employed to monitor the output voltage of power supplies and generate an alarm or shutdown signal if the voltage is out of range.
  • Battery Management Systems: Utilized in battery-powered devices to monitor battery voltage and prevent deep discharge.
  • Memory Protection: Applied to protect memory devices from data corruption caused by voltage fluctuations.
  • System Monitoring: Integrated into various systems for monitoring voltage stability and ensuring reliable operation.

Features

  • Precise Voltage Detection: Offers precise voltage detection with a specified threshold voltage.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable devices.
  • Small Package: Available in a small package, such as SOT-25 or similar, for space-constrained applications.
  • Open Drain Output: Features an open drain output, allowing for flexible connection to external circuits.
  • Hysteresis: Incorporates hysteresis to prevent oscillation around the threshold voltage.

Benefits

  • Prevents System Malfunctions: Protects against system malfunctions caused by voltage fluctuations.
  • Ensures Data Integrity: Prevents data corruption in memory devices.
  • Extends Battery Life: Reduces power consumption in battery-powered devices.
  • Simplified Circuit Design: Simplifies circuit design with its integrated features.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage monitoring and protection.

The XC61AC4502MR is a reliable voltage detector IC suitable for a wide range of applications requiring precise voltage monitoring and reset functionality. Specific details regarding the detection threshold voltage, hysteresis, and package type can be found in the Torex Semiconductor Ltd datasheet. This component is essential for ensuring stable and reliable operation in electronic systems.

You May Also Be Interested in

Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hewlett Packard
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0583

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,035 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess