The XC61AC3902PR is a voltage detector IC manufactured by Torex Semiconductor Ltd. This IC is designed to monitor voltage levels and generate a reset signal when the input voltage falls below a specific threshold, which in this case is 3.9V. This reset signal is crucial for preventing erratic behavior and ensuring the proper operation of microcontrollers, microprocessors, and other sensitive electronic components. It's a cost-effective solution for safeguarding electronic systems against voltage fluctuations and power failures.
Applications
- Microcontroller and microprocessor reset circuits
- Power supply monitoring in embedded systems
- Battery-powered devices to prevent deep discharge
- Industrial control equipment
- Automotive electronics
Features
- Precise voltage detection with high accuracy
- Ultra-low power consumption for extended battery life
- Small SOT-23 package for space-constrained applications
- Built-in hysteresis to prevent false triggering
- Open-drain output configuration for flexibility
- Detection voltage: 3.9V
Benefits
- Improved system reliability: Prevents malfunctions caused by low voltage conditions.
- Extended battery life: Low power consumption minimizes battery drain.
- Compact design: Small footprint allows for integration into densely populated circuit boards.
- Stable operation: Hysteresis ensures clean and reliable reset signals.
- Versatile integration: Open-drain output allows for easy interfacing with various logic levels.
The XC61AC3902PR offers a simple and effective way to monitor voltage levels and protect sensitive electronic components. Its low power consumption makes it suitable for battery-powered applications, while its high accuracy ensures reliable voltage detection. The integrated hysteresis helps to prevent false resets caused by noise or minor voltage fluctuations. The open-drain output allows the user to configure the output signal with an external pull-up resistor, providing flexibility in system design. The SOT-23 package is industry-standard, ensuring ease of manufacturing and assembly.
The specific parameters, such as the hysteresis voltage and response time, can be found in the official datasheet provided by Torex Semiconductor. When using the XC61AC3902PR, it's essential to choose an appropriate pull-up resistor for the open-drain output, considering the system's voltage levels and current requirements. This device provides a robust and cost-effective solution for voltage monitoring and reset generation in a wide array of electronic applications.