EN
  • EN
  • DE

XC6120N331MR

Part No XC6120N331MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412879-XC6120N331MR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC6120N331MR CAD Model

Description

The XC6120N331MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is specifically designed to monitor the supply voltage and provide a reset signal to a microcontroller or other digital circuit when the voltage drops below a predefined threshold. In this case, the detection voltage is 3.3V. This functionality is crucial for preventing system malfunctions and data corruption in embedded systems and other electronic devices where stable voltage supply is paramount. The device is characterized by its low power consumption and small package size, making it ideal for portable and battery-powered applications.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up or brown-out conditions.
  • Battery-Powered Devices: Monitors battery voltage and initiates a safe shutdown to prevent data loss when the battery is low.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies and triggers a reset or alarm.
  • Embedded Systems: Provides voltage monitoring and reset functionality for various embedded applications.
  • Memory Protection: Protects data in volatile memory by triggering a reset when the supply voltage is unstable.

Features

  • High-Precision Voltage Detection: Accurate monitoring of supply voltage with a detection threshold of 3.3V.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Small Package Size: Available in a compact SOT-25 package for space-constrained designs.
  • Built-in Hysteresis: Prevents oscillations and false resets due to noise or minor voltage fluctuations.
  • N-Channel Open Drain Output: Flexible output configuration that can be easily interfaced with various logic circuits.

Benefits

  • Improved System Reliability: Prevents system crashes and data corruption caused by voltage drops.
  • Extended Battery Life: Low power consumption contributes to longer operational time in battery-powered devices.
  • Simplified Design: Reduces the number of external components required for voltage monitoring and reset functionality.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a competitive price.
  • Compact Footprint: Enables integration into small and densely populated circuit boards.

The XC6120N331MR operates over a temperature range of -40°C to +85°C, making it suitable for use in a variety of environmental conditions. The open-drain output requires a pull-up resistor. The built-in hysteresis ensures stable operation by preventing chattering around the threshold voltage. This device plays a critical role in ensuring the robustness and reliability of electronic systems, particularly those operating in harsh or unpredictable environments. The accuracy of the detection and consistent stability contribute towards an overall dependable function of the device.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess