The XC6120N222NR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor power supply voltages in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This function is critical in preventing erratic behavior and data corruption in microcontrollers, microprocessors, and other digital circuits.
Applications
- Microcontroller reset circuits: Provides a reliable reset signal for microcontrollers during power-up or brown-out conditions.
- Power supply monitoring: Monitors the voltage of power supplies to ensure they remain within acceptable limits.
- Battery-powered devices: Protects battery-powered devices from deep discharge by disabling circuits when the battery voltage is low.
- Industrial control systems: Ensures the safe and reliable operation of industrial equipment by monitoring power supply voltages.
- Automotive electronics: Used in automotive systems for voltage monitoring and reset functions.
Features
- High Accuracy: Offers a highly precise detection voltage.
- Low Supply Current: Minimizes power consumption for extended battery life.
- Small Package: Available in compact packages suitable for space-constrained applications.
- Hysteresis: Built-in hysteresis prevents chattering around the threshold voltage.
- Open Drain Output: Provides a flexible output configuration for interfacing with various circuits.
Benefits
- Improved System Reliability: Prevents system failures due to power supply voltage fluctuations.
- Data Protection: Safeguards data from corruption during power loss or brown-out events.
- Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
- Simplified Circuit Design: Simplifies the design of reset circuits by integrating essential components.
- Cost-Effective Solution: Provides a cost-effective solution for voltage monitoring and reset functions.
Additional Details
The XC6120N222NR features a detection voltage of 2.2V. The supply voltage range is typically from 1.6V to 6.0V. The operating temperature range extends from -40°C to +85°C. It is commonly available in a SOT-23 or similar small surface-mount package. It has an open drain output configuration, requiring an external pull-up resistor. The hysteresis width is designed to prevent oscillations around the detection threshold. The IC provides reliable voltage monitoring, which can significantly enhance the overall reliability of electronic systems.