EN
  • EN
  • DE

XC6108C08AMR-G

Part No XC6108C08AMR-G
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT25
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Push-Pull, Totem Pole 1 Channel SOT-25-5
Manufacturer Torex Semiconductor Ltd
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-25-5
Family Name XC6108
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939435-XC6108C08AMR-G
Ultra Librarian 3D Model Ultra Librarian XC6108C08AMR-G CAD Model

Description

The XC6108C08AMR-G is a voltage detector IC manufactured by Torex Semiconductor. This IC is designed to monitor voltage levels in electronic circuits and trigger a reset signal when the voltage falls below a predefined threshold. It is typically used in applications where it is crucial to prevent erratic behavior or data corruption due to low voltage conditions.

Applications:

  • Microcontroller-Based Systems: Used to monitor the power supply voltage of microcontrollers and ensure proper operation.
  • Memory Protection: Employed in memory devices to prevent data corruption during power failures or voltage drops.
  • Power Management Circuits: Integrated into power management systems to detect undervoltage conditions and trigger protective actions.
  • Battery-Powered Devices: Utilized in portable devices to monitor battery voltage and prevent deep discharge.
  • Real-Time Clocks (RTCs): Used in RTC circuits to maintain accurate timekeeping during power interruptions.

Features:

  • High Accuracy: Provides accurate voltage detection with a typical threshold accuracy.
  • Low Current Consumption: Operates with very low quiescent current, minimizing power drain.
  • Small Package: Available in small surface-mount packages, saving board space.
  • Adjustable Detection Voltage: Offers a range of detection voltage options to suit different application requirements.
  • Hysteresis: Includes built-in hysteresis to prevent oscillations near the threshold voltage.

Benefits:

  • System Reliability: Improves system reliability by preventing malfunctions due to low voltage conditions.
  • Data Protection: Protects data from corruption during power failures or voltage drops.
  • Extended Battery Life: Minimizes power consumption in battery-powered devices.
  • Simplified Design: Simplifies circuit design by providing a dedicated voltage monitoring function.
  • Cost-Effective Solution: Offers a cost-effective solution for voltage detection and reset generation.

Additional Details:

The XC6108C08AMR-G has a detection voltage of 0.8V. It comes in an SOT-25 package. The output type is N-channel open drain. It features a supply voltage range of 1.1V to 5.0V. The operating temperature range is -40°C to +85°C. The typical supply current is 1.4 μA. It incorporates a built-in hysteresis of typically 50mV.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess