EN
  • EN
  • DE

PJ5121

Part No PJ5121
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 276723-PJ5121
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PJ5121 CAD Model

Description

The PJ5121 is a product manufactured by Torex Semiconductor Ltd. Based on Torex's product portfolio, which includes voltage detectors, DC/DC converters, and load switches, it's highly probable that the PJ5121 is a voltage detector IC.

Given the likely function as a voltage detector, probable applications include:

  • Microcontroller Reset Circuits: Used to monitor the power supply voltage and reset the microcontroller if it drops below a certain threshold, preventing erratic behavior.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and provides an alarm signal if the voltage deviates from the specified range.
  • Battery-Powered Devices: Protects battery-powered devices from deep discharge by shutting down the device when the battery voltage drops below a critical level.
  • Overvoltage Protection: Protects circuits from overvoltage conditions by triggering a shutdown or alarm signal.
  • Backup Power Systems: Monitors the main power supply and switches to a backup power source in case of failure.

Features

  • Precise Detection Voltage: Offers accurate and stable voltage detection thresholds.
  • Low Current Consumption: Designed for low power consumption to extend battery life in portable devices.
  • Small Package Size: Available in small packages such as SOT-23 or DFN for space-constrained applications.
  • Hysteresis: Includes hysteresis to prevent oscillation around the detection threshold.
  • Open-Drain Output: Typically features an open-drain output that can be easily interfaced with other circuits.

Benefits

  • Improved System Reliability: Prevents system malfunction due to voltage fluctuations.
  • Extended Battery Life: Low current consumption maximizes battery runtime.
  • Reduced Board Space: Small package size allows for compact designs.
  • Stable Operation: Hysteresis ensures reliable operation even in noisy environments.
  • Easy Integration: Open-drain output simplifies interfacing with other circuits.

Without access to the specific datasheet, providing detailed technical specifications is difficult. However, typical parameters to consider for a voltage detector would include detection voltage, hysteresis voltage, supply voltage range, output current, and operating temperature range. Potential users should consult Torex Semiconductor's website or distributor resources for more detailed information or consider similar components if the exact specifications are required and unavailable.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess