The TK15404MTB-G is a common mode choke, manufactured by Toko America Inc. Common mode chokes are designed to suppress unwanted common mode noise in electronic circuits while allowing differential signals to pass with minimal interference. It is used for EMI/RFI suppression.
Applications
- Power supplies to filter noise from AC power lines.
- USB interfaces to eliminate noise on data lines.
- Audio equipment to improve sound quality by reducing interference.
- Networking devices such as routers and switches for signal integrity.
- Industrial control systems to minimize noise affecting sensitive equipment.
Features
- High common mode impedance over a broad frequency range.
- Low differential mode impedance to maintain signal integrity.
- Compact design suitable for space-constrained applications.
- Surface mount package for automated assembly.
- RoHS compliant, ensuring environmentally friendly manufacturing.
Benefits
- Effective suppression of common mode noise, reducing EMI.
- Improved signal integrity, leading to better data transmission.
- Enhanced system reliability by preventing noise-related malfunctions.
- Compliance with regulatory standards for electromagnetic compatibility.
- Reduced design cycle time due to ease of integration.
Additional Details
Common mode chokes operate by creating a high impedance path for common mode currents and a low impedance path for differential mode currents. This selective impedance ensures that the desired differential signals pass through relatively unattenuated while the unwanted common mode noise is significantly reduced. The TK15404MTB-G's specific construction and materials are optimized to provide effective noise suppression across a broad frequency spectrum.
When selecting a common mode choke, it is important to consider parameters such as impedance, current rating, and physical dimensions. The TK15404MTB-G is designed to meet the requirements of various applications, providing a balance between performance, size, and cost. Its robust construction and reliable performance make it a suitable choice for demanding environments.