EN
  • EN
  • DE

TK11220AMTL

Part No TK11220AMTL
Manufacturer Toko America Inc.
Catalog Electronic Wholesale
Description VOLTAGE REGULATOR WITH ON/OFF SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toko America Inc.
Win Source Part Number 1267661-TK11220AMTL
Manufacturer Homepage www.toko.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK11220AMTL CAD Model

Description

The TK11220AMTL is a low-dropout (LDO) voltage regulator manufactured by Toko America Inc. LDO regulators are linear regulators that can maintain a stable output voltage even when the input voltage is only slightly higher than the desired output voltage. This makes them ideal for battery-powered devices and other applications where the input voltage may fluctuate.

Applications:

  • Battery-powered devices: Provides stable voltage for microcontrollers, sensors, and other components in portable electronics.
  • Post-regulation for switching power supplies: Reduces ripple and noise in the output of switching power supplies.
  • Microcontroller power: Powers microcontrollers and other digital circuits requiring a stable voltage source.
  • Sensor power: Provides stable and clean power to sensitive sensors.
  • Noise-sensitive applications: Used in audio and RF circuits where low noise is critical.

Features:

  • Low dropout voltage: Operates with a small difference between input and output voltage.
  • Low quiescent current: Minimizes power consumption when the regulator is idle.
  • Overcurrent protection: Protects the regulator and load from damage due to excessive current.
  • Thermal shutdown protection: Protects the regulator from overheating.
  • Stable with ceramic capacitors: Allows for the use of small, low-ESR ceramic capacitors for output filtering.

Benefits:

  • Extended battery life: Low quiescent current reduces battery drain.
  • Stable output voltage: Provides a consistent voltage supply, even with varying input voltage or load current.
  • Protection against damage: Overcurrent and thermal shutdown features prevent damage to the regulator and load.
  • Small size: Allows for compact designs.
  • Reduced noise: Provides a clean voltage supply for sensitive circuits.

Additional Details:

The TK11220AMTL is typically available in a small surface-mount package. It requires external capacitors for stable operation. The specific output voltage and maximum output current vary depending on the exact model. Refer to the datasheet provided by Toko America Inc. for detailed specifications, application circuits, and recommended component values. Carefully consider the thermal characteristics of the regulator to ensure that it can dissipate heat effectively under maximum load conditions.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess