EN
  • EN
  • DE

R921CY-220M=P3

Part No R921CY-220M=P3
Manufacturer Toko America Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 290107-R921CY-220M=P3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R921CY-220M=P3 CAD Model

Description

The R921CY-220M=P3 is a wire-wound chip inductor manufactured by Toko America Inc. Like its counterpart, the R921CY-100M=P3, it's designed for high-frequency applications where a specific inductance value is required in a small, surface-mountable component. The '=P3' likely indicates a specific packaging or tolerance variant.

Applications

  • RF Filter Circuits: Used in filter designs for signal conditioning and noise reduction.
  • Wireless Communication Systems: Found in transceivers, receivers, and transmitters for impedance matching and signal tuning.
  • High-Frequency Oscillators: Essential component in resonant circuits for stable frequency generation.
  • DC-DC Converters: Provides energy storage and filtering in power supply circuits.
  • GPS Modules: Signal filtering and impedance matching.

Features

  • Wire-Wound Construction: Offers high Q factor and excellent self-resonant frequency (SRF) characteristics.
  • Surface Mount Device (SMD): Suitable for automated pick-and-place assembly.
  • Small Form Factor: Minimizes PCB footprint.
  • High Current Capability: Handles significant current levels without saturation.
  • RoHS Compliant: Adheres to environmental standards.

Benefits

  • Enhanced Signal Integrity: High Q factor ensures minimal signal loss and distortion.
  • Efficient Manufacturing: SMD package simplifies assembly and reduces production costs.
  • Compact Design: Enables miniaturization of electronic devices.
  • Reliable Performance: Robust construction ensures long-term stability and reliability.
  • Environmentally Responsible: RoHS compliance minimizes the use of hazardous materials.

Additional Details

The R921CY-220M=P3 has a nominal inductance of 22 μH (microhenries), as indicated by '220M'. It's imperative to consult the Toko America Inc. datasheet for precise specifications, including DC resistance (DCR), self-resonant frequency (SRF), saturation current, and operating temperature range. The datasheet will also provide crucial information about the physical dimensions and recommended soldering profile. The 'CY' prefix may denote specific core materials or winding techniques employed in its construction.

You May Also Be Interested in

Qualcomm
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Coilcraft
Lowest to $1.3063
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess