EN
  • EN
  • DE

R921CY-100M=P3

Part No R921CY-100M=P3
Manufacturer Toko America Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 290106-R921CY-100M=P3
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R921CY-100M=P3 CAD Model

Description

The R921CY-100M=P3 is a wire-wound chip inductor manufactured by Toko America Inc. It's designed for various high-frequency applications where inductance is needed in a small surface-mount package. The '=P3' suffix likely refers to specific packaging or tolerance characteristics relevant to manufacturing processes.

Applications

  • RF Circuits: Matching networks, filter circuits, and oscillator circuits.
  • Wireless Communication Devices: Mobile phones, Bluetooth modules, and WLAN devices.
  • High-Frequency Power Supplies: DC-DC converters and voltage regulators.
  • Consumer Electronics: Televisions, radios, and audio equipment.
  • Industrial Control Systems: Signal processing and noise filtering.

Features

  • Wire-Wound Construction: Provides high Q factor and excellent self-resonant frequency (SRF).
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Compact Size: Minimizes board space requirements.
  • High Current Handling Capability: Allows for use in power circuits.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Circuit Performance: High Q factor minimizes losses and improves signal integrity.
  • Simplified Assembly: SMT design reduces assembly time and cost.
  • Reduced Board Size: Compact size enables smaller and more efficient designs.
  • Reliable Operation: Robust construction ensures long-term performance.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Additional Details

The R921CY-100M=P3 has an inductance value of 10 μH (microhenries) with a specified tolerance, which is indicated by the '100M'. It is crucial to consult the manufacturer's datasheet for precise specifications such as DC resistance (DCR), self-resonant frequency (SRF), rated current, and operating temperature range. The physical dimensions are also critical for PCB layout and assembly. The 'CY' portion of the part number likely refers to specific materials or construction techniques used in the inductor.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess