The FDSD0630-H-100M is a fixed inductor manufactured by Toko America Inc. It's a surface-mount device designed for power management and RF applications where a specific inductance value is required. The '100M' designation indicates an inductance of 10µH (microhenries) with a specified tolerance. These inductors are known for their compact size and reliable performance in demanding environments.
Applications:
- DC-DC converters
- Power supplies
- RF circuits
- EMI filtering
- Boost converters
- Buck converters
- Voltage regulators
Features:
- Fixed inductance value of 10µH
- Surface mount design for automated assembly
- Compact size (0630 indicates dimensions)
- High current handling capability
- Low DC resistance (DCR) for minimal power loss
- Shielded construction to minimize EMI (Electromagnetic Interference)
- RoHS compliant
Benefits:
- Efficient power conversion due to low DCR
- Reduced EMI emissions for improved system performance
- Easy integration into automated assembly processes
- Space-saving design for compact devices
- Stable performance over a wide temperature range
- Reliable operation in demanding environments
- Meets environmental regulations (RoHS compliant)
Additional Details:
The FDSD0630-H-100M inductor is typically constructed with a ferrite core to provide high inductance in a small form factor. The shielded construction helps to minimize electromagnetic interference, making it suitable for sensitive applications. The '0630' designation refers to the physical dimensions of the inductor, with 06 indicating the length and 30 indicating the width in tenths of millimeters. The 'H' likely refers to the height or a specific performance characteristic. This inductor is designed to handle relatively high currents, making it suitable for power supply applications. The exact current rating, DC resistance, and other specifications can be found in the Toko America Inc. datasheet for this part number. These inductors are commonly used in a variety of electronic devices, including smartphones, tablets, laptops, and industrial equipment, to provide stable and efficient power conversion and filtering.
This inductor is a reliable choice for various power and RF applications requiring a fixed inductance of 10µH.