The A915AY-6R8M is a fixed inductor manufactured by Toko America Inc. It is designed for use in a wide range of electronic circuits to provide inductance for filtering, energy storage, and other applications. The inductor is constructed to provide stable performance and reliability in various operating conditions.
Applications:
- DC-DC converters
- Power supplies
- RF circuits
- EMI filtering
- Signal processing circuits
Features:
- Fixed inductance value of 6.8µH
- Compact size
- High self-resonant frequency
- Shielded construction to minimize EMI
- High current handling capability
- Surface mount technology (SMT)
Benefits:
- Provides stable inductance for reliable circuit operation
- Reduces electromagnetic interference in sensitive applications
- Enables compact circuit designs due to its small size
- Offers ease of assembly with SMT compatibility
- Suitable for high-frequency applications due to its high self-resonant frequency
Additional Details:
The A915AY-6R8M inductor features a shielded construction which is crucial for minimizing electromagnetic interference (EMI), ensuring it does not negatively affect nearby components. The surface mount design facilitates automated assembly, contributing to cost-effective manufacturing processes. Its compact form factor is particularly beneficial in space-constrained applications, enabling designers to achieve high component density on PCBs. This inductor's high current handling capability makes it suitable for demanding power applications. Precise specifications include tolerances, operating temperature range, and DC resistance, all contributing to its reliable performance in various electronic devices.