EN
  • EN
  • DE

RV24YN-20S-B102

Part No RV24YN-20S-B102
Manufacturer Tocos
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 1 kΩ
Win Source Part Number 989861-RV24YN-20S-B102
Categories OEM Parts(O-R)
Manufacturer Tocos
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RV24YN-20S-B102 CAD Model

Description

The RV24YN-20S-B102 is a carbon film potentiometer manufactured by Tocos. These potentiometers are rotary variable resistors commonly used for adjusting voltage or current in electronic circuits. The 'RV24' likely refers to the series, 'YN' to a specific design characteristic, '20S' to the shaft style and length, and 'B102' indicates the resistance value and taper.

Applications

  • Volume controls in audio equipment (radios, amplifiers, mixers)
  • Brightness controls in lighting systems
  • Calibration adjustments in test and measurement equipment
  • Speed controls in small motors
  • Position feedback in mechanical systems
  • General-purpose variable resistance in electronic circuits

Features

  • Carbon film resistance element: Provides a cost-effective and reliable resistance element.
  • Rotary adjustment: Allows for smooth and continuous adjustment of resistance.
  • Standard 24mm diameter: Facilitates easy mounting and integration into various enclosures.
  • Linear taper (B): Resistance changes linearly with the angle of rotation.
  • Enclosed construction: Protects the resistance element from dust and other contaminants.

Benefits

  • Cost-effective: Carbon film potentiometers are generally more affordable than wirewound or cermet potentiometers.
  • Easy to use: Rotary adjustment is intuitive and straightforward.
  • Wide range of applications: Suitable for a variety of voltage and current control applications.
  • Reliable performance: Enclosed construction ensures consistent performance over time.

Technical Specifications

  • Resistance Value: 1kΩ (B102 indicates 1 x 10^2 ohms)
  • Taper: Linear (B)
  • Power Rating: Typically 0.25W or 0.5W (consult datasheet for specific value)
  • Operating Voltage: Varies depending on the application; consult datasheet for maximum voltage.
  • Shaft Style: 20S (specific shaft style and length - needs datasheet for precise dimensions)
  • Diameter: 24mm
  • Tolerance: Typically ±20%

Note: Consult the official datasheet for precise specifications and application recommendations, particularly regarding power rating and shaft dimensions.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
KOA Speer
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess