EN
  • EN
  • DE

BTA16-800C

Part No BTA16-800C
Manufacturer Tiger Electronic Co.,Ltd
Catalog END - OF - LIFE
Description 16A TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tiger Electronic Co.,Ltd
Win Source Part Number 1155245-BTA16-800C
Manufacturer Homepage www.tgselec.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BTA16-800C CAD Model

Description

The BTA16-800C is a 16A Triac manufactured by Tiger Electronic Co., Ltd. It's designed for AC switching applications, providing a reliable and cost-effective solution for controlling AC loads. This triac is commonly used in lighting control, motor control, and other applications where bidirectional AC current control is required.

Applications

  • Light dimmers
  • Motor speed controllers (universal motors)
  • Solid-state relays
  • Heater controls
  • AC power switching

Features

  • Repetitive Peak Off-State Voltage (VDRM): 800V
  • On-State RMS Current (IT(RMS)): 16A
  • Gate Trigger Current (IGT): 10mA
  • Holding Current (IH): 10mA
  • Package: TO-220AB
  • Snubberless Version Available: Reduces external component count

Benefits

  • High Voltage Capability: 800V VDRM allows for use in 230V AC applications with sufficient safety margin.
  • High Current Handling: 16A IT(RMS) provides ample current capacity for controlling various AC loads.
  • Easy to Trigger: Low gate trigger current simplifies driver circuit design.
  • Robust Package: TO-220AB package provides good thermal dissipation.
  • Cost-Effective: Offers a competitive price for AC switching applications.

Technical Specifications

The BTA16-800C is housed in a TO-220AB package, which allows for easy mounting and heatsinking. The gate trigger current is typically specified at a junction temperature of 25°C. The holding current is the minimum current required to keep the triac in the on-state. The surge current capability is an important parameter for applications where the triac may be subjected to high inrush currents. Detailed datasheets are available from Tiger Electronic Co., Ltd, providing comprehensive information on electrical characteristics, thermal performance, and application guidelines. It is also important to consider appropriate overvoltage protection when using Triacs.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess