EN
  • EN
  • DE

UF201

Part No UF201
Manufacturer Thomas & Betts
Catalog OEM Parts (T - Z)
Description Connector; Watertight; 1/2"; Fits Cable2#14; Die Cast Zinc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102145-UF201
Categories OEM Parts(T-Z)
Manufacturer Thomas & Betts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UF201 CAD Model

Description

The Thomas & Betts UF201 is a liquidtight flexible metal conduit fitting designed to provide a secure and watertight connection between flexible metal conduit and electrical enclosures or boxes. It's engineered to protect electrical wiring in demanding environments where exposure to liquids, moisture, or corrosion is a concern. This fitting ensures a reliable and durable connection, maintaining the integrity of the electrical system.

Applications

  • Industrial Automation: Used in industrial settings to protect wiring for machinery, control panels, and other electrical equipment exposed to fluids and harsh conditions.
  • Commercial Construction: Employed in commercial buildings for wiring systems that require liquidtight protection, such as those near water sources or in damp environments.
  • Outdoor Installations: Suitable for outdoor applications where wiring is exposed to rain, snow, or other environmental elements.
  • Wastewater Treatment Plants: Utilized in wastewater treatment facilities to protect electrical wiring from corrosive chemicals and moisture.
  • Food Processing Plants: Integrated into food processing plants to ensure hygienic and watertight connections for electrical equipment, preventing contamination.
  • Marine Environments: Used in marine applications to protect wiring from saltwater and other corrosive elements.

Features

  • Liquidtight Design: Provides a watertight seal to protect wiring from liquids, moisture, and corrosion.
  • Flexible Conduit Compatibility: Designed for use with liquidtight flexible metal conduit.
  • Durable Construction: Made from high-quality materials for long-lasting performance and resistance to harsh environments.
  • Easy Installation: Simple to install with standard tools, reducing installation time and labor costs.
  • Insulated Throat: Features an insulated throat to protect wire insulation from damage during installation and operation.
  • Corrosion Resistance: Resistant to corrosion, ensuring a reliable connection in harsh environments.
  • UL Listed: Meets Underwriters Laboratories (UL) safety standards for liquidtight fittings.

Benefits

  • Enhanced Wiring Protection: Provides superior protection for electrical wiring, extending the lifespan of the electrical system.
  • Reduced Downtime: Minimizes the risk of electrical failures due to moisture or corrosion, reducing downtime and maintenance costs.
  • Improved Safety: Ensures a safe and reliable electrical connection, reducing the risk of electrical hazards.
  • Cost-Effective Solution: Offers a cost-effective solution for protecting wiring in demanding environments, reducing overall system costs.
  • Easy Maintenance: Simplifies maintenance by providing easy access to wiring connections.
  • Compliance with Standards: Meets industry standards and regulations for liquidtight fittings.

Additional Details

The UF201 fitting is typically made from metallic materials such as steel or aluminum, with a corrosion-resistant finish. It is available in various sizes to accommodate different conduit sizes. The fitting includes a gland nut and a sealing ring to create a watertight seal when properly tightened. Its design allows for easy insertion of the conduit and secure clamping to ensure a reliable connection. Thomas & Betts fittings are known for their quality and reliability, making them a trusted choice for electrical professionals.

The UF201 ensures compliance with electrical codes and standards, providing a safe and reliable solution for protecting electrical wiring in demanding applications. Its robust construction and liquidtight design make it an ideal choice for environments where moisture and corrosion are a concern.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess