EN
  • EN
  • DE
  • IT

XMS430F6638IPZR

Part No XMS430F6638IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Texas Instruments
Win Source Part Number 416033-XMS430F6638IPZR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XMS430F6638IPZR CAD Model

Description

The XMS430F6638IPZR is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of applications requiring efficient power management, robust connectivity, and advanced computational capabilities. This MCU is part of the MSP430 family, which is renowned for its ultra-low power consumption and flexible clocking system, making it an ideal choice for battery-powered and energy-sensitive applications.

Key Features:

  • High-Performance Processing: Equipped with a 16-bit RISC architecture, the XMS430F6638IPZR delivers powerful processing capabilities while maintaining low power consumption, suitable for complex algorithms and real-time data processing.
  • Memory: This MCU boasts an ample memory configuration, including up to 512KB of flash memory and 64KB of RAM, providing sufficient space for application code and data storage without the need for external memory components.
  • Rich Peripheral Set: It features a diverse set of peripherals such as multiple serial communication modules (UART, SPI, I2C), 12-bit analog-to-digital converters (ADCs), timers, and more, allowing for versatile interfacing with other devices and sensors.
  • Low Power Modes: The device supports multiple low-power operating modes, which enable significant power savings by shutting down unused modules and reducing clock speeds when the application permits.
  • Temperature Range: With an industrial temperature range, the XMS430F6638IPZR is robust and reliable, functioning effectively in extreme conditions, making it suitable for industrial and outdoor applications.
  • Package: The MCU comes in a 100-pin LQFP (Low-profile Quad Flat Package) that offers a compact footprint while allowing for adequate I/O and connectivity options.

With its integration of performance, memory, and peripherals, the XMS430F6638IPZR is an excellent choice for designers looking to develop advanced applications in areas such as industrial control systems, smart metering, home automation, portable medical devices, and more. Its low power consumption also makes it an eco-friendly option, contributing to the development of sustainable technology solutions.

Note: For full specifications, technical documents, tools and software support, please refer to the official Texas Instruments product page for the XMS430F6638IPZR MCU.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess