EN
  • EN
  • DE

XIO2001ZGU

Part No XIO2001ZGU
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC PCI-EXPRESS/BUS BRIDGE 169BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Applications PCI Express to PCI Translation Bridge
Supply Voltage - Operating 1.35 V to 1.65 V, 3 V to 3.6 V
Case / Package 169-BGA MicroStar (12x12)
Mounting Surface Mount
Win Source Part Number 043947-XIO2001ZGU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XIO2001ZGU CAD Model

Description

The XIO2001ZGU is a cutting-edge solution from Texas Instruments, designed to meet the needs of high-performance data transfer systems. This innovative product is a PCI Express-to-PCI translation bridge that enables users to connect legacy PCI devices to the newer, faster PCI Express bus. The XIO2001ZGU is part of Texas Instruments' commitment to providing versatile and efficient components for a wide range of applications.

Key Features

  • PCI Express 1.1 Compliant: The XIO2001ZGU adheres to the PCI Express 1.1 specification, ensuring compatibility with a broad range of hardware and systems.
  • High Performance: With its high-throughput architecture, the XIO2001ZGU provides a seamless and efficient data transfer experience.
  • Legacy Support: The device allows for the continued use of legacy PCI hardware, extending the life of existing devices and protecting investments.
  • Low Power Consumption: Designed with power efficiency in mind, the XIO2001ZGU helps to reduce overall system power draw.
  • Easy Integration: Its compact form factor and compliance with industry standards make it easy to integrate into a variety of systems.

Applications

The XIO2001ZGU is suitable for a wide range of applications, including industrial control, telecommunications, and embedded systems. Its versatility ensures that it can be used in scenarios that require the bridging of newer and older technologies without compromising on performance or reliability.

Technical Specifications

The XIO2001ZGU operates with a 33 MHz or 66 MHz PCI clock and supports a x1 lane PCI Express interface. It offers a transparent mode for standard PCI/PCI Express bridging and is also capable of handling forward and reverse bridging. The device is packaged in a compact 144-pin LQFP, making it suitable for space-constrained applications.

Quality and Reliability

As with all Texas Instruments products, the XIO2001ZGU is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliability and performance under a variety of conditions. Customers can trust Texas Instruments' reputation for delivering durable and dependable components.

You May Also Be Interested in

Texas Instruments
Specialized RoHS
Lowest to $1.3098
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.3950 $59.3950
3+ $48.7344 $146.2032
4+ $47.2114 $188.8456
5+ $45.6885 $228.4425
6+ $44.1655 $264.9930
8+ $39.5967 $316.7736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess