EN
  • EN
  • DE

XIO1100GGB

Part No XIO1100GGB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description PCI Express 1.1 Compliant
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Interface TI-PIPE
Operating Supply Voltage 1.35 V ~ 1.65 V, 3 V ~ 3.6 V
Package 100-LFBGA
Manufacturer Package 100-BGA MICROSTAR (12.1x12.1)
Mounting SMD
Win Source Part Number 1282116-XIO1100GGB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name XIO1100
Introduction Date February 01, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian XIO1100GGB CAD Model

Description

The XIO1100GGB from Texas Instruments is a cutting-edge, high-performance physical layer transceiver designed to meet the rigorous demands of today's fast-paced digital communication systems. This innovative product is part of Texas Instruments' extensive portfolio of integrated circuits aimed at providing reliable and efficient solutions for data transmission.

Key Features

  • High-Speed Performance: The XIO1100GGB is capable of operating at very high data rates, making it an ideal choice for applications requiring rapid data transfer.
  • Low Power Consumption: Designed with energy efficiency in mind, this transceiver maintains its performance while minimizing power usage, making it suitable for power-sensitive applications.
  • Robust Reliability: Texas Instruments is known for its commitment to quality, and the XIO1100GGB is no exception. It is built to provide consistent performance even in the most challenging conditions.
  • Advanced Technology: Utilizing the latest in semiconductor technology, this product offers superior signal integrity, which is crucial for maintaining the fidelity of high-speed data transmission.

Applications

The versatility of the XIO1100GGB allows it to be used in a wide array of applications. It is particularly well-suited for high-speed communication protocols and can be found in data centers, networking equipment, and high-performance computing systems. Additionally, its robust design makes it a reliable choice for industrial and automotive applications where data integrity and system uptime are critical.

Technical Specifications

  • Data Rate: High-speed interface support
  • Power Supply: Low-voltage operation
  • Interface: Easy integration with various systems
  • Package: Compact and flexible packaging options

In summary, the XIO1100GGB from Texas Instruments represents a blend of performance, efficiency, and reliability. Whether you're designing a system for high-speed data communication or looking for a robust transceiver for industrial applications, the XIO1100GGB is engineered to exceed expectations and deliver unparalleled performance.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8489 $59.3956
9+ $12.1838 $109.6542
13+ $11.8030 $153.4390
18+ $11.4223 $205.6014
23+ $11.0415 $253.9545
31+ $9.8993 $306.8783
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess