EN
  • EN
  • DE

XAM3874BCYE

Part No XAM3874BCYE
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 720MHZ 684FCBGA  /  ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 720MHz 684-FCBGA (23x23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Texas Instruments
Series Sitara™
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 720MHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers DDR2, DDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI, HDVPSS
Ethernet 10/100/1000Mbps (1)
SATA SATA 3Gbps (1)
USB USB 2.0 (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 90°C (TJ)
Package / Case 684-BFBGA, FCBGA
Supplier Device Package 684-FCBGA (23x23)
Additional Interfaces CAN, I2C, McASP, McBSP, SPI, MMC/SD/SDIO, UART
Base Product Number XAM38
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 2156-XAM3874BCYE-TI
Standard Package 60
Win Source Part Number 1025120-XAM3874BCYE
Ultra Librarian 3D Model Ultra Librarian XAM3874BCYE CAD Model

Description

Introducing the XAM3874BCYE - A Cutting-Edge Solution from Texas Instruments

Texas Instruments presents the XAM3874BCYE, a state-of-the-art integrated circuit designed to cater to the demanding needs of modern electronics. This advanced component is engineered to deliver unparalleled performance, reliability, and efficiency, making it an ideal choice for a wide range of applications.

Key Features:

  • High Precision: The XAM3874BCYE offers top-notch accuracy and stability, ensuring that your applications perform consistently at the highest level.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC helps reduce the overall power footprint of your devices, leading to longer battery life and reduced operational costs.
  • Advanced Connectivity: With its built-in support for various communication protocols, the XAM3874BCYE facilitates seamless integration into existing systems and infrastructures.
  • Durability: Manufactured using Texas Instruments' rigorous quality standards, this product is built to withstand harsh conditions and deliver long-lasting performance.
  • Compact Design: The small form factor of the XAM3874BCYE allows for integration into space-constrained applications without compromising on functionality.

Applications:

The versatility of the XAM3874BCYE makes it suitable for a diverse array of applications, including but not limited to:

  • Industrial automation systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices

Technical Specifications:

The XAM3874BCYE boasts a robust set of technical specifications that underscore its performance capabilities:

  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: Specified in the datasheet
  • Package Type: Detailed in the datasheet
  • Quality and Reliability: Meets Texas Instruments' stringent standards

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments datasheet for the XAM3874BCYE.

Ordering Information:

To purchase the XAM3874BCYE or request samples, visit the Texas Instruments website or contact your local authorized distributor. Ensure your next project benefits from the innovation and quality that Texas Instruments is known for with the XAM3874BCYE.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.9174 $89.9174
2+ $87.0168 $174.0336
3+ $84.1163 $252.3489
4+ $75.4146 $301.6584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,770 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess